e-con Systems™ Inc 2MP Sony STARVIS IMX290 Ultra Low-light USB camera (Color) Hyperyon ®

Description
Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS® sensor. Hyperyon® has been fine-tuned for achieving excellent image quality under various lighting conditions including near darkness (0 Lux) and NIR region from IMX290 sensor with combination of Socionext ISP. The advanced features of Socionext ISP like 3DNR (Three-Dimensional Noise Reduction and the WDR (Wide Dynamic Range) makes Hyperyon® an exceptional and best-in-class in the low light camera category. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG and H.264 Supported OS: Windows, Linux, Android* and MAC* USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable two-board solution Module features: Sensor: IMX290 from Sony STARVIS® Focus Type: Fixed focus Sensor Resolution: 2.13 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area:1945 (H) x 1097 (V) Array Size: 1945 (H) x 1097 (V) Holder: M12 (S-Mount) FOV: 132°(D), 112°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 2.89W , Min: 2.12W Size in mm (l x b x h): Module Board: 40 mm x 25 mm (Without lens) Base Board: 25 mm x 65 mm Coaxial Cable length: 10 cm Board Weight: With lens: 37.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS® sensor. Hyperyon® has been fine-tuned for achieving excellent image quality under various lighting conditions including near darkness (0 Lux) and NIR region from IMX290 sensor with combination of Socionext ISP. The advanced features of Socionext ISP like 3DNR (Three-Dimensional Noise Reduction and the WDR (Wide Dynamic Range) makes Hyperyon® an exceptional and best-in-class in the low light camera category. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG and H.264 Supported OS: Windows, Linux, Android* and MAC* USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable two-board solution Module features: Sensor: IMX290 from Sony STARVIS® Focus Type: Fixed focus Sensor Resolution: 2.13 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area:1945 (H) x 1097 (V) Array Size: 1945 (H) x 1097 (V) Holder: M12 (S-Mount) FOV: 132°(D), 112°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 2.89W , Min: 2.12W Size in mm (l x b x h): Module Board: 40 mm x 25 mm (Without lens) Base Board: 25 mm x 65 mm Coaxial Cable length: 10 cm Board Weight: With lens: 37.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
2MP Sony STARVIS IMX290 Ultra Low-light USB camera (Color) - Hyperyon ® - e-con Systems™ Inc
San Jose, CA, United States
2MP Sony STARVIS IMX290 Ultra Low-light USB camera (Color)
Hyperyon ®
2MP Sony STARVIS IMX290 Ultra Low-light USB camera (Color) Hyperyon ®
Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS® sensor. Hyperyon® has been fine-tuned for achieving excellent image quality under various lighting conditions including near darkness (0 Lux) and NIR region from IMX290 sensor with combination of Socionext ISP. The advanced features of Socionext ISP like 3DNR (Three-Dimensional Noise Reduction and the WDR (Wide Dynamic Range) makes Hyperyon® an exceptional and best-in-class in the low light camera category. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG and H.264 Supported OS: Windows, Linux, Android* and MAC* USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable two-board solution Module features: Sensor: IMX290 from Sony STARVIS® Focus Type: Fixed focus Sensor Resolution: 2.13 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area:1945 (H) x 1097 (V) Array Size: 1945 (H) x 1097 (V) Holder: M12 (S-Mount) FOV: 132°(D), 112°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 2.89W , Min: 2.12W Size in mm (l x b x h): Module Board: 40 mm x 25 mm (Without lens) Base Board: 25 mm x 65 mm Coaxial Cable length: 10 cm Board Weight: With lens: 37.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: USB 2.0 Cameras


Overview


Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS® sensor. Hyperyon® has been fine-tuned for achieving excellent image quality under various lighting conditions including near darkness (0 Lux) and NIR region from IMX290 sensor with combination of Socionext ISP.

The advanced features of Socionext ISP like 3DNR (Three-Dimensional Noise Reduction and the WDR (Wide Dynamic Range) makes Hyperyon® an exceptional and best-in-class in the low light camera category.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate :
      • Streams HD @ 60 fps & Full HD @ 60 fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed UYVY, compressed MJPEG and H.264
    • Supported OS: Windows, Linux, Android* and MAC*
    • USB 2.0 device with Mini-B interface connector
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Module features:
    • Sensor: IMX290 from Sony STARVIS®
    • Focus Type: Fixed focus
    • Sensor Resolution: 2.13 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW Bayer 10/12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area:1945 (H) x 1097 (V)
    • Array Size: 1945 (H) x 1097 (V)
    • Holder: M12 (S-Mount)
    • FOV: 132°(D), 112°(H), 61°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements: Max: 2.89W , Min: 2.12W
    • Size in mm (l x b x h):
      • Module Board: 40 mm x 25 mm (Without lens)
      • Base Board: 25 mm x 65 mm
      • Coaxial Cable length: 10 cm
    • Board Weight:
      • With lens: 37.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number Hyperyon ®
Product Name 2MP Sony STARVIS IMX290 Ultra Low-light USB camera (Color)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW Bayer 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 638002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details