e-con Systems™ Inc 8MP Sony® STARVIS™ IMX415 Camera for Renesas® RZ/V2H e-CAM80_CURZH

Description
Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors (CN7 to CN8) of the Renesas® RZ/V2H development kit. It uses the Renesas RZ/V2H Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4K @ 15fps Refer Datasheet for complete frame rate details. High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable Length: 15cm Sensor Features: Sensor: IMX415 from Sony® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: RAW Bayer 12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption - ~ 567mW Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors (CN7 to CN8) of the Renesas® RZ/V2H development kit. It uses the Renesas RZ/V2H Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4K @ 15fps Refer Datasheet for complete frame rate details. High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable Length: 15cm Sensor Features: Sensor: IMX415 from Sony® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: RAW Bayer 12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption - ~ 567mW Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
8MP Sony® STARVIS™ IMX415 Camera for Renesas® RZ/V2H - e-CAM80_CURZH - e-con Systems™ Inc
San Jose, CA, United States
8MP Sony® STARVIS™ IMX415 Camera for Renesas® RZ/V2H
e-CAM80_CURZH
8MP Sony® STARVIS™ IMX415 Camera for Renesas® RZ/V2H e-CAM80_CURZH
Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors (CN7 to CN8) of the Renesas® RZ/V2H development kit. It uses the Renesas RZ/V2H Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4K @ 15fps Refer Datasheet for complete frame rate details. High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable Length: 15cm Sensor Features: Sensor: IMX415 from Sony® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/ 2.8" Output Format: RAW Bayer 12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption - ~ 567mW Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Overview


e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors (CN7 to CN8) of the Renesas® RZ/V2H development kit. It uses the Renesas RZ/V2H Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control).

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 4K @ 15fps
      Refer Datasheet for complete frame rate details.
    • High speed 4-lane MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable multi-board solution
  • Interface:
    • Interface: 4-Lane MIPI CSI-2
    • Connector: 22pin FPC connector
    • Cable Length: 15cm
  • Sensor Features:
    • Sensor: IMX415 from Sony® STARVIS
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/ 2.8"
    • Output Format: RAW Bayer 12-bit
    • Pixel Size: 1.45 μm x1.45 μm
    • Sensor Active Area: 3864H x 2192V
    • Array Size: 3864H x 2192V
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption - ~ 567mW
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM80_CURZH
Product Name 8MP Sony® STARVIS™ IMX415 Camera for Renesas® RZ/V2H
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output RAW Bayer 12-bit
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details