e-con Systems™ Inc AR0234CS Full HD GMSL2 Global Shutter camera for Advantech AFE-R360 NileCAM25_CUR360

Description
Overview NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. It comes with an onboard ISP and M12 lens holder. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson Xavier™ NX/Nano development kit. It provides through puts capable of streaming uncompressed UYVY video data of HD @ 120 fps and Full HD @ 65 fps. With a GMSL coaxial cable length of up to 15m, NileCAM25_CUR360 offers great flexibility for product developers and engineers to place the cameras in mechanically challenging designs of new generation autonomous mobile robots such as delivery robots, agricultural robots, warehouse robots, etc. Specifications Key features: Frame Rate: Streams HD @ 120 fps Output Format: Uncompressed UYVY High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC
Description
Overview NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. It comes with an onboard ISP and M12 lens holder. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson Xavier™ NX/Nano development kit. It provides through puts capable of streaming uncompressed UYVY video data of HD @ 120 fps and Full HD @ 65 fps. With a GMSL coaxial cable length of up to 15m, NileCAM25_CUR360 offers great flexibility for product developers and engineers to place the cameras in mechanically challenging designs of new generation autonomous mobile robots such as delivery robots, agricultural robots, warehouse robots, etc. Specifications Key features: Frame Rate: Streams HD @ 120 fps Output Format: Uncompressed UYVY High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC

Suppliers

Company
Product
Description
Supplier Links
AR0234CS Full HD GMSL2 Global Shutter camera for Advantech AFE-R360 - NileCAM25_CUR360 - e-con Systems™ Inc
San Jose, CA, United States
AR0234CS Full HD GMSL2 Global Shutter camera for Advantech AFE-R360
NileCAM25_CUR360
AR0234CS Full HD GMSL2 Global Shutter camera for Advantech AFE-R360 NileCAM25_CUR360
Overview NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. It comes with an onboard ISP and M12 lens holder. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson Xavier™ NX/Nano development kit. It provides through puts capable of streaming uncompressed UYVY video data of HD @ 120 fps and Full HD @ 65 fps. With a GMSL coaxial cable length of up to 15m, NileCAM25_CUR360 offers great flexibility for product developers and engineers to place the cameras in mechanically challenging designs of new generation autonomous mobile robots such as delivery robots, agricultural robots, warehouse robots, etc. Specifications Key features: Frame Rate: Streams HD @ 120 fps Output Format: Uncompressed UYVY High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC

Overview


NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. It comes with an onboard ISP and M12 lens holder. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson Xavier™ NX/Nano development kit. It provides through puts capable of streaming uncompressed UYVY video data of HD @ 120 fps and Full HD @ 65 fps.

With a GMSL coaxial cable length of up to 15m, NileCAM25_CUR360 offers great flexibility for product developers and engineers to place the cameras in mechanically challenging designs of new generation autonomous mobile robots such as delivery robots, agricultural robots, warehouse robots, etc.


Specifications


  • Key features:
    • Frame Rate: Streams HD @ 120 fps
    • Output Format: Uncompressed UYVY
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable length: 15m
  • Module features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920(H) x 1200(V)
    • Array Size: 1920(H) x 1200(V)
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 3.03W
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS, FCC
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM25_CUR360
Product Name AR0234CS Full HD GMSL2 Global Shutter camera for Advantech AFE-R360
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 291735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details