e-con Systems™ Inc 4K Microsoft Teams compliant HDR USB H.264 Camera e-CAM83_USB

Description
Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different resolutions simultaneously. The HDR capability of the camera helps to capture images without any data loss in challenging lighting conditions. e-CAM83_USB is an HDR USB camera based on Sony IMX317, a 1/2.5" sensor. It has a powerful high-performance Image Signal Processor (ISP) which helps in providing high-quality image output by leveraging HDR processing, Auto White Balance (AWB), Auto Gain Control, and Auto Exposure functions.. This 8MP USB camera does not require any drivers to be installed on the PC. This camera is compatible with the native UVC drivers of Windows and Linux Operating Systems (OS). This Sony USB camera ensures faster time to market for building Microsoft Teams compliant video conferencing devices. Refer Datasheet  for more details. Specifications Key features: Frame Rate : 4K @ 15 FPS and Full HD @ 30 FPS (HDR Mode) 4K @ 30 fps & Full HD @ 30 fps (Linear Mode) Refer Datasheet  for complete frame rate details. Output format: H.264, MJPG and YUY2 Supported OS: Windows, Linux, Android* and MAC** UVC compliant: No additional drivers required USB 2.0 device with cable assembly Microsoft Teams compliant *** Unique ID for each camera Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX317 from SONY® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: H.264, MJPG and YUY2 Pixel Size: 1.62 μm x 1.62 μm Sensor Active Area: 3864(H) x 2196(V) Array Size: 3864(H) x 2176(V) Holder: M12 (S-Mount) FOV: 97.68°(D), 90°(H), 58.28°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max - 1.9W, Min - 1.2W Size in mm (l x b x h): Without Lens: 33.4 mm x 33.4 mm x 18.8 mm Board Weight: Without Lens: 18.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com *** - Microsoft teams "pre-certification" testing is done for e-CAM83_USB. The image quality meets the standard requirement to avail Microsoft teams certification.
Description
Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different resolutions simultaneously. The HDR capability of the camera helps to capture images without any data loss in challenging lighting conditions. e-CAM83_USB is an HDR USB camera based on Sony IMX317, a 1/2.5" sensor. It has a powerful high-performance Image Signal Processor (ISP) which helps in providing high-quality image output by leveraging HDR processing, Auto White Balance (AWB), Auto Gain Control, and Auto Exposure functions.. This 8MP USB camera does not require any drivers to be installed on the PC. This camera is compatible with the native UVC drivers of Windows and Linux Operating Systems (OS). This Sony USB camera ensures faster time to market for building Microsoft Teams compliant video conferencing devices. Refer Datasheet  for more details. Specifications Key features: Frame Rate : 4K @ 15 FPS and Full HD @ 30 FPS (HDR Mode) 4K @ 30 fps & Full HD @ 30 fps (Linear Mode) Refer Datasheet  for complete frame rate details. Output format: H.264, MJPG and YUY2 Supported OS: Windows, Linux, Android* and MAC** UVC compliant: No additional drivers required USB 2.0 device with cable assembly Microsoft Teams compliant *** Unique ID for each camera Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX317 from SONY® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: H.264, MJPG and YUY2 Pixel Size: 1.62 μm x 1.62 μm Sensor Active Area: 3864(H) x 2196(V) Array Size: 3864(H) x 2176(V) Holder: M12 (S-Mount) FOV: 97.68°(D), 90°(H), 58.28°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max - 1.9W, Min - 1.2W Size in mm (l x b x h): Without Lens: 33.4 mm x 33.4 mm x 18.8 mm Board Weight: Without Lens: 18.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com *** - Microsoft teams "pre-certification" testing is done for e-CAM83_USB. The image quality meets the standard requirement to avail Microsoft teams certification.

Suppliers

Company
Product
Description
Supplier Links
4K Microsoft Teams compliant HDR USB H.264 Camera - e-CAM83_USB - e-con Systems™ Inc
San Jose, CA, United States
4K Microsoft Teams compliant HDR USB H.264 Camera
e-CAM83_USB
4K Microsoft Teams compliant HDR USB H.264 Camera e-CAM83_USB
Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different resolutions simultaneously. The HDR capability of the camera helps to capture images without any data loss in challenging lighting conditions. e-CAM83_USB is an HDR USB camera based on Sony IMX317, a 1/2.5" sensor. It has a powerful high-performance Image Signal Processor (ISP) which helps in providing high-quality image output by leveraging HDR processing, Auto White Balance (AWB), Auto Gain Control, and Auto Exposure functions.. This 8MP USB camera does not require any drivers to be installed on the PC. This camera is compatible with the native UVC drivers of Windows and Linux Operating Systems (OS). This Sony USB camera ensures faster time to market for building Microsoft Teams compliant video conferencing devices. Refer Datasheet  for more details. Specifications Key features: Frame Rate : 4K @ 15 FPS and Full HD @ 30 FPS (HDR Mode) 4K @ 30 fps & Full HD @ 30 fps (Linear Mode) Refer Datasheet  for complete frame rate details. Output format: H.264, MJPG and YUY2 Supported OS: Windows, Linux, Android* and MAC** UVC compliant: No additional drivers required USB 2.0 device with cable assembly Microsoft Teams compliant *** Unique ID for each camera Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX317 from SONY® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: H.264, MJPG and YUY2 Pixel Size: 1.62 μm x 1.62 μm Sensor Active Area: 3864(H) x 2196(V) Array Size: 3864(H) x 2176(V) Holder: M12 (S-Mount) FOV: 97.68°(D), 90°(H), 58.28°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max - 1.9W, Min - 1.2W Size in mm (l x b x h): Without Lens: 33.4 mm x 33.4 mm x 18.8 mm Board Weight: Without Lens: 18.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com *** - Microsoft teams "pre-certification" testing is done for e-CAM83_USB. The image quality meets the standard requirement to avail Microsoft teams certification.

Tags: USB 2.0 Cameras | HDR Cameras


Overview


e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different resolutions simultaneously. The HDR capability of the camera helps to capture images without any data loss in challenging lighting conditions.

e-CAM83_USB is an HDR USB camera based on Sony IMX317, a 1/2.5" sensor. It has a powerful high-performance Image Signal Processor (ISP) which helps in providing high-quality image output by leveraging HDR processing, Auto White Balance (AWB), Auto Gain Control, and Auto Exposure functions..

This 8MP USB camera does not require any drivers to be installed on the PC. This camera is compatible with the native UVC drivers of Windows and Linux Operating Systems (OS). This Sony USB camera ensures faster time to market for building Microsoft Teams compliant video conferencing devices.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate :
      • 4K @ 15 FPS and Full HD @ 30 FPS (HDR Mode)
      • 4K @ 30 fps & Full HD @ 30 fps (Linear Mode)
      Refer Datasheet  for complete frame rate details.
    • Output format: H.264, MJPG and YUY2
    • Supported OS: Windows, Linux, Android* and MAC**
    • UVC compliant: No additional drivers required
    • USB 2.0 device with cable assembly
    • Microsoft Teams compliant ***
    • Unique ID for each camera
    • Lightweight, versatile, and portable single-board solution
  • Module features:
    • Sensor: IMX317 from SONY®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: H.264, MJPG and YUY2
    • Pixel Size: 1.62 μm x 1.62 μm
    • Sensor Active Area: 3864(H) x 2196(V)
    • Array Size: 3864(H) x 2176(V)
    • Holder: M12 (S-Mount)
    • FOV: 97.68°(D), 90°(H), 58.28°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: 0°C to 70°C
    • Power Requirements: Max - 1.9W, Min - 1.2W
    • Size in mm (l x b x h):
      • Without Lens: 33.4 mm x 33.4 mm x 18.8 mm
    • Board Weight:
      • Without Lens: 18.5 Grams
      • With Lens: 21.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • *** - Microsoft teams "pre-certification" testing is done for e-CAM83_USB. The image quality meets the standard requirement to avail Microsoft teams certification.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM83_USB
Product Name 4K Microsoft Teams compliant HDR USB H.264 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output H.264, MJPG and YUY2
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 638000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details