e-con Systems™ Inc AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) NileCAM81_CUOAGX

Description
NVIDIA Orin Cameras | GMSL Cameras Share the product link Share the product link Share the product link Share the product link Supported Platforms, Overview NileCAM81_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM81 - a 4K HDR GMSL2 camera based on the AR0821 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 8 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM81_CUOAGX allows to connect up to eight NileCAM81 camera modules and enables 4K streaming simultaneously. NileCAM81_CUOAGX is an AGX Orin™ / AGX Xavier™ camera that comes with the HDR capability. This helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this high-resolution camera streams video data of 8 MP @ 16 fps and Full HD @60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HDR mode: Streams 8MP @ 16 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Share the product link Share the product link Share the product link Share the product link Supported Platforms, Overview NileCAM81_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM81 - a 4K HDR GMSL2 camera based on the AR0821 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 8 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM81_CUOAGX allows to connect up to eight NileCAM81 camera modules and enables 4K streaming simultaneously. NileCAM81_CUOAGX is an AGX Orin™ / AGX Xavier™ camera that comes with the HDR capability. This helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this high-resolution camera streams video data of 8 MP @ 16 fps and Full HD @60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HDR mode: Streams 8MP @ 16 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) - NileCAM81_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras)
NileCAM81_CUOAGX
AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras) NileCAM81_CUOAGX
NVIDIA Orin Cameras | GMSL Cameras Share the product link Share the product link Share the product link Share the product link Supported Platforms, Overview NileCAM81_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM81 - a 4K HDR GMSL2 camera based on the AR0821 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 8 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM81_CUOAGX allows to connect up to eight NileCAM81 camera modules and enables 4K streaming simultaneously. NileCAM81_CUOAGX is an AGX Orin™ / AGX Xavier™ camera that comes with the HDR capability. This helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this high-resolution camera streams video data of 8 MP @ 16 fps and Full HD @60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HDR mode: Streams 8MP @ 16 fps & Full HD @ 30 fps Linear mode: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL Cameras

  • Share the product link
  • Share the product link
  • Share the product link
  • Share the product link

Supported Platforms,

Overview


NileCAM81_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM81 - a 4K HDR GMSL2 camera based on the AR0821 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 8 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM81_CUOAGX allows to connect up to eight NileCAM81 camera modules and enables 4K streaming simultaneously.

NileCAM81_CUOAGX is an AGX Orin™ / AGX Xavier™ camera that comes with the HDR capability. This helps to produce exceptionally clear and sharp images in challenging lighting conditions. Also, this high-resolution camera streams video data of 8 MP @ 16 fps and Full HD @60 fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • HDR mode: Streams 8MP @ 16 fps & Full HD @ 30 fps
      • Linear mode: Streams 8MP @ 16 fps & Full HD @ 60 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Control for individual cameras
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 12V+/- 250mV with +/- 5% tolerance
    • Operating Temperature Range: - 30°C to 70°C
    • Deser Board Typical Power Consumption : 1.13W
    • NileCAM81 Module Typical Power Consumption : 2.496W (For each camera)
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 75.03 mm x 40.69 mm x 1.6 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM81_CUOAGX
Product Name AR0821 4K HDR GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ (up to 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2400625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details