e-con Systems™ Inc 13MP AR1335 Camera Module e-CAM137A_CUMI1335_MOD

Description
13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Maximum Image Transfer Rate : Uncompressed UYVY Output Format Resolutions - 4-lane MIPI (TX2) - 4-lane MIPI (Xavier) VGA (640 X 480) 100 fps 100 fps HD (1280 X 720) 72 fps 72 fps Full HD (1920 x 1080) 72 fps 72 fps 4K Ultra HD (3840 x 2160) 30 fps 30 fps 4K Cinema (4096 x 2160) 28 fps 28 fps 13MP (4192 x 3120) 19 fps 19 fps Custom (ROI) 816 fps* 816 fps* Power consumption of Camera Module Board : 1.10W (Approx) Temperature Range Operation : -30° to 70° C Small form-factor 30mm x 30mm size 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter Type:Electronic Rolling Shutter Array Size:4208 x 3120 FOV :67°(D), 56°(H), 43°(V) 4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration Dual 20-pin connector on-board to plug in to customer boards directly Interlaced multi-exposure readout enabling High Dynamic Range (HDR) still and video applications Linux V4L2 Capture demo application Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor. Please contact sales@e-consystems.c om for customization requirements.
Description
13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Maximum Image Transfer Rate : Uncompressed UYVY Output Format Resolutions - 4-lane MIPI (TX2) - 4-lane MIPI (Xavier) VGA (640 X 480) 100 fps 100 fps HD (1280 X 720) 72 fps 72 fps Full HD (1920 x 1080) 72 fps 72 fps 4K Ultra HD (3840 x 2160) 30 fps 30 fps 4K Cinema (4096 x 2160) 28 fps 28 fps 13MP (4192 x 3120) 19 fps 19 fps Custom (ROI) 816 fps* 816 fps* Power consumption of Camera Module Board : 1.10W (Approx) Temperature Range Operation : -30° to 70° C Small form-factor 30mm x 30mm size 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter Type:Electronic Rolling Shutter Array Size:4208 x 3120 FOV :67°(D), 56°(H), 43°(V) 4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration Dual 20-pin connector on-board to plug in to customer boards directly Interlaced multi-exposure readout enabling High Dynamic Range (HDR) still and video applications Linux V4L2 Capture demo application Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor. Please contact sales@e-consystems.c om for customization requirements.

Suppliers

Company
Product
Description
Supplier Links
13MP AR1335 Camera Module - e-CAM137A_CUMI1335_MOD - e-con Systems™ Inc
San Jose, CA, United States
13MP AR1335 Camera Module
e-CAM137A_CUMI1335_MOD
13MP AR1335 Camera Module e-CAM137A_CUMI1335_MOD
13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Maximum Image Transfer Rate : Uncompressed UYVY Output Format Resolutions - 4-lane MIPI (TX2) - 4-lane MIPI (Xavier) VGA (640 X 480) 100 fps 100 fps HD (1280 X 720) 72 fps 72 fps Full HD (1920 x 1080) 72 fps 72 fps 4K Ultra HD (3840 x 2160) 30 fps 30 fps 4K Cinema (4096 x 2160) 28 fps 28 fps 13MP (4192 x 3120) 19 fps 19 fps Custom (ROI) 816 fps* 816 fps* Power consumption of Camera Module Board : 1.10W (Approx) Temperature Range Operation : -30° to 70° C Small form-factor 30mm x 30mm size 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter Type:Electronic Rolling Shutter Array Size:4208 x 3120 FOV :67°(D), 56°(H), 43°(V) 4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration Dual 20-pin connector on-board to plug in to customer boards directly Interlaced multi-exposure readout enabling High Dynamic Range (HDR) still and video applications Linux V4L2 Capture demo application Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor. Please contact sales@e-consystems.c om for customization requirements.
  • 13MP Colour camera with 4-lane MIPI CSI-2 interface
  • 1/3.2" Optical Form-factor
  • Uncompressed UYVY streaming
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
  • Maximum Image Transfer Rate : Uncompressed UYVY Output Format
  • Resolutions - 4-lane MIPI (TX2) - 4-lane MIPI (Xavier)
    VGA (640 X 480) 100 fps 100 fps
    HD (1280 X 720) 72 fps 72 fps
    Full HD (1920 x 1080) 72 fps 72 fps
    4K Ultra HD (3840 x 2160) 30 fps 30 fps
    4K Cinema (4096 x 2160) 28 fps 28 fps
    13MP (4192 x 3120) 19 fps 19 fps
    Custom (ROI) 816 fps* 816 fps*
  • Power consumption of Camera Module Board : 1.10W (Approx)
  • Temperature Range
    1. Operation : -30° to 70° C
  • Small form-factor
  • 30mm x 30mm size
  • 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor

Focus Type:Fixed focus

Resolution:13.0 MP

Pixel Size:1.1 µm x1.1 µm

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:Uncompressed UYVY streaming

Shutter Type:Electronic Rolling Shutter

Array Size:4208 x 3120

FOV :67°(D), 56°(H), 43°(V)


  • 4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration
  • Dual 20-pin connector on-board to plug in to customer boards directly
  • Interlaced multi-exposure readout enabling High Dynamic Range (HDR) still and video applications
  • Linux V4L2 Capture demo application
  • Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor.
  • Please contact sales@e-consystems.com for customization requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM137A_CUMI1335_MOD
Product Name 13MP AR1335 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY streaming
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Cameras - 1876161 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 960 lines
Vertical Resolution 720 lines
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details