e-con Systems™ Inc Six Synchronized Global Shutter Cameras for Jetson AGX Xavier™ e-CAM25_CUXVR

Description
e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM25_CUXVR is multi-camera solution which allows to connect up to 6 cameras with NVIDIA® Jetson AGX Xavier™ platform. This camera supports external trigger for multi-camera synchronization as well as synchronization with external sensors. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter High-speed 4-lane MIPI CSI-2 interface Plugs in to NVIDIA® Jetson AGX Xavier™ development kit On-board ISP for excellent image quality Uncompressed UYVY streaming Frame Rate: Streams HD @ 120 fps & Full HD @ 65 fps - Refer Datasheet for complete frame rate details. External Trigger support for multi-camera synchronization and sensor fusion Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 4.22W, Min 4.05W (Streaming six Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm (1m *) Compliance FCC RoHS Launched on: * - 1-meter cable will be available on request. Sensor:AR0234CS Color sensor from onsemi@reg; Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)
Description
e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM25_CUXVR is multi-camera solution which allows to connect up to 6 cameras with NVIDIA® Jetson AGX Xavier™ platform. This camera supports external trigger for multi-camera synchronization as well as synchronization with external sensors. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter High-speed 4-lane MIPI CSI-2 interface Plugs in to NVIDIA® Jetson AGX Xavier™ development kit On-board ISP for excellent image quality Uncompressed UYVY streaming Frame Rate: Streams HD @ 120 fps & Full HD @ 65 fps - Refer Datasheet for complete frame rate details. External Trigger support for multi-camera synchronization and sensor fusion Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 4.22W, Min 4.05W (Streaming six Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm (1m *) Compliance FCC RoHS Launched on: * - 1-meter cable will be available on request. Sensor:AR0234CS Color sensor from onsemi@reg; Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
Six Synchronized Global Shutter Cameras for Jetson AGX Xavier™ - e-CAM25_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
Six Synchronized Global Shutter Cameras for Jetson AGX Xavier™
e-CAM25_CUXVR
Six Synchronized Global Shutter Cameras for Jetson AGX Xavier™ e-CAM25_CUXVR
e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM25_CUXVR is multi-camera solution which allows to connect up to 6 cameras with NVIDIA® Jetson AGX Xavier™ platform. This camera supports external trigger for multi-camera synchronization as well as synchronization with external sensors. Key Features Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter High-speed 4-lane MIPI CSI-2 interface Plugs in to NVIDIA® Jetson AGX Xavier™ development kit On-board ISP for excellent image quality Uncompressed UYVY streaming Frame Rate: Streams HD @ 120 fps & Full HD @ 65 fps - Refer Datasheet for complete frame rate details. External Trigger support for multi-camera synchronization and sensor fusion Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 4.22W, Min 4.05W (Streaming six Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable multi-board solution Micro-Coaxial Cable Length : 30 cm (1m *) Compliance FCC RoHS Launched on: * - 1-meter cable will be available on request. Sensor:AR0234CS Color sensor from onsemi@reg; Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V) DFOV :Full HD - 128.2°(with the lens provided by e-con)

e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP).

Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions.

e-CAM25_CUXVR is multi-camera solution which allows to connect up to 6 cameras with NVIDIA® Jetson AGX Xavier™ platform. This camera supports external trigger for multi-camera synchronization as well as synchronization with external sensors.


Key Features

  • Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module with S-mount lens holder
  • Global Shutter
  • High-speed 4-lane MIPI CSI-2 interface
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • On-board ISP for excellent image quality
  • Uncompressed UYVY streaming
  • Frame Rate: Streams HD @ 120 fps & Full HD @ 65 fps - Refer Datasheet for complete frame rate details.
  • External Trigger support for multi-camera synchronization and sensor fusion
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : - 30°C to 70°C
  • Power consumption : Max 4.22W, Min 4.05W (Streaming six Cameras on NVIDIA® Jetson AGX Xavier™)
  • Customized LibArgus application for multicamera streaming, image capture and video recording
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size ( L x W ): 75.03 mm x 40.69 mm
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Lightweight, versatile, and portable multi-board solution
  • Micro-Coaxial Cable Length : 30 cm (1m *)
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - 1-meter cable will be available on request.

Sensor:AR0234CS Color sensor from onsemi@reg;

Focus Type:Fixed focus

Resolution:Full HD

Optical Format:1/2.6"

Pixel size:3µm x 3µm

Sensor Active Area:1920H x 1200V

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Output Format:Uncompressed UYVY streaming

Shutter type:Global Shutter

Holder:S-Mount

Array Size:1920 (H) × 1200 (V)

DFOV :Full HD - 128.2°(with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM25_CUXVR
Product Name Six Synchronized Global Shutter Cameras for Jetson AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY streaming
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Dash Cams - 8802208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Horizontal Resolution 1920 lines
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details