e-con Systems™ Inc 3.4 MP Autofocus USB Camera with Liquid Lens See3CAM_30

Description
Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount lens holder and does not require any special camera drivers to be installed in the host PC. See3CAM_30 is customizable and it is a Ready-to-Manufacture camera with all the necessary firmware built in and compatible with the USB Video Class (UVC). It consumes less power and doesn't heat up. There is no mechanical movement like in VCM motor for autofocus. Hence the life of the lens increases. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header External Hardware Trigger Input Liquid lens support for Auto Focus which consumes very less current, wear & tear and heat compared to traditional VCM based Auto Focus. Digital Zoom: Upto 8x 3.4 MP still capture with Zero-lag-shutter (Not for cross resolution still captures) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Auto focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 66°(D), 57°(H), 39°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.22W Min: 1.05W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 16 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount lens holder and does not require any special camera drivers to be installed in the host PC. See3CAM_30 is customizable and it is a Ready-to-Manufacture camera with all the necessary firmware built in and compatible with the USB Video Class (UVC). It consumes less power and doesn't heat up. There is no mechanical movement like in VCM motor for autofocus. Hence the life of the lens increases. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header External Hardware Trigger Input Liquid lens support for Auto Focus which consumes very less current, wear & tear and heat compared to traditional VCM based Auto Focus. Digital Zoom: Upto 8x 3.4 MP still capture with Zero-lag-shutter (Not for cross resolution still captures) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Auto focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 66°(D), 57°(H), 39°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.22W Min: 1.05W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 16 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
3.4 MP Autofocus USB Camera with Liquid Lens - See3CAM_30 - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP Autofocus USB Camera with Liquid Lens
See3CAM_30
3.4 MP Autofocus USB Camera with Liquid Lens See3CAM_30
Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount lens holder and does not require any special camera drivers to be installed in the host PC. See3CAM_30 is customizable and it is a Ready-to-Manufacture camera with all the necessary firmware built in and compatible with the USB Video Class (UVC). It consumes less power and doesn't heat up. There is no mechanical movement like in VCM motor for autofocus. Hence the life of the lens increases. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header External Hardware Trigger Input Liquid lens support for Auto Focus which consumes very less current, wear & tear and heat compared to traditional VCM based Auto Focus. Digital Zoom: Upto 8x 3.4 MP still capture with Zero-lag-shutter (Not for cross resolution still captures) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Auto focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 66°(D), 57°(H), 39°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.22W Min: 1.05W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 16 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: 1080p Cameras | Autofocus Cameras


Overview


See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount lens holder and does not require any special camera drivers to be installed in the host PC. See3CAM_30 is customizable and it is a Ready-to-Manufacture camera with all the necessary firmware built in and compatible with the USB Video Class (UVC). It consumes less power and doesn't heat up. There is no mechanical movement like in VCM motor for autofocus. Hence the life of the lens increases.

Refer  Datasheet for complete frame rate details.


Specification


  • Key features:
    • Frame Rate
      • Full HD @ 60 fps & 3MP @ 60 fps
      Refer  Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android* and MAC **
    • 10 pin GPIO header
    • External Hardware Trigger Input
    • Liquid lens support for Auto Focus which consumes very less current, wear & tear and heat compared to traditional VCM based Auto Focus.
    • Digital Zoom: Upto 8x
    • 3.4 MP still capture with Zero-lag-shutter (Not for cross resolution still captures)
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module Features:
    • Sensor: AR0330 from onsemi®
    • Focus Type: Auto focus
    • Sensor Resolution: 3.4 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/3"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 2.2 μm x 2.2 μm
    • Sensor Active Area: 2304(H) x 1536(V)
    • Array Size: 2304(H) x 1536(V)
    • Responsivity: 2.0 V/lux-sec (550 nm)
    • SNR: 39 dB
    • Dynamic Range: Max upto 69.5 dB
    • Holder: M12 (S-Mount)
    • FOV: 66°(D), 57°(H), 39°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements
      • Max: 2.22W
      • Min: 1.05W
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 30.2 mm
    • Board Weight:
      • Without Lens: 14 Grams
      • With Lens: 16 Grams
  • Miscellaneous
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_30
Product Name 3.4 MP Autofocus USB Camera with Liquid Lens
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details