e-con Systems™ Inc 2MP HDR Jetson™ TX2/TX1 Camera Board e-CAM20_CUTX2

Description
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 /TX1 developer kit Maximum Image Transfer Rate Resolution - Maximum Frame Rate in UYVY 640x480 - 60 fps 960x540 - 58 fps 1280X720 - 45 fps 1280x960 - 34 fps 1920x1080 - 30 fps Operating Voltage - 5V +/- 5%, Current - 175mA Temperature Range: -30°C to 85°C Power Consumption: Max : 0.87W Min : 0.67W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) RoHS compliant Lightweight, versatile and portable two-board solution Launched on: Sensor:1/2.7" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2 MP Sensor type:12-Bit RGB Bayer Pixel size:3.0µm x 3.0µm Sensor Active Area:1920 H x 1088 V Responsivity:4 V/lux-sec SNR:41 dB Dynamic Range:Max upto 105 dB Output Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter ISP:On-board high performance ISP Array Size:1920 x 1088 pixels FOV:128.99°(D) [with the default lens provided by e-con] Kit Contents: Hardware: e-CAM20_CUTX2- 2 MP MIPI Camera board (contains the e-CAM20_CU0230_MOD Camera module) Software: V4L2 - Linux driverSample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 /TX1 developer kit Maximum Image Transfer Rate Resolution - Maximum Frame Rate in UYVY 640x480 - 60 fps 960x540 - 58 fps 1280X720 - 45 fps 1280x960 - 34 fps 1920x1080 - 30 fps Operating Voltage - 5V +/- 5%, Current - 175mA Temperature Range: -30°C to 85°C Power Consumption: Max : 0.87W Min : 0.67W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) RoHS compliant Lightweight, versatile and portable two-board solution Launched on: Sensor:1/2.7" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2 MP Sensor type:12-Bit RGB Bayer Pixel size:3.0µm x 3.0µm Sensor Active Area:1920 H x 1088 V Responsivity:4 V/lux-sec SNR:41 dB Dynamic Range:Max upto 105 dB Output Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter ISP:On-board high performance ISP Array Size:1920 x 1088 pixels FOV:128.99°(D) [with the default lens provided by e-con] Kit Contents: Hardware: e-CAM20_CUTX2- 2 MP MIPI Camera board (contains the e-CAM20_CU0230_MOD Camera module) Software: V4L2 - Linux driverSample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
2MP HDR Jetson™ TX2/TX1 Camera Board - e-CAM20_CUTX2 - e-con Systems™ Inc
San Jose, CA, United States
2MP HDR Jetson™ TX2/TX1 Camera Board
e-CAM20_CUTX2
2MP HDR Jetson™ TX2/TX1 Camera Board e-CAM20_CUTX2
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 /TX1 developer kit Maximum Image Transfer Rate Resolution - Maximum Frame Rate in UYVY 640x480 - 60 fps 960x540 - 58 fps 1280X720 - 45 fps 1280x960 - 34 fps 1920x1080 - 30 fps Operating Voltage - 5V +/- 5%, Current - 175mA Temperature Range: -30°C to 85°C Power Consumption: Max : 0.87W Min : 0.67W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) RoHS compliant Lightweight, versatile and portable two-board solution Launched on: Sensor:1/2.7" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2 MP Sensor type:12-Bit RGB Bayer Pixel size:3.0µm x 3.0µm Sensor Active Area:1920 H x 1088 V Responsivity:4 V/lux-sec SNR:41 dB Dynamic Range:Max upto 105 dB Output Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter ISP:On-board high performance ISP Array Size:1920 x 1088 pixels FOV:128.99°(D) [with the default lens provided by e-con] Kit Contents: Hardware: e-CAM20_CUTX2- 2 MP MIPI Camera board (contains the e-CAM20_CU0230_MOD Camera module) Software: V4L2 - Linux driverSample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder
  • High Dynamic Range(HDR) and Low light performance
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2 /TX1 developer kit
  • Maximum Image Transfer Rate
  • Resolution - Maximum Frame Rate in UYVY
    640x480 - 60 fps
    960x540 - 58 fps
    1280X720 - 45 fps
    1280x960 - 34 fps
    1920x1080 - 30 fps
  • Operating Voltage - 5V +/- 5%, Current - 175mA
  • Temperature Range: -30°C to 85°C
  • Power Consumption:
    • Max : 0.87W
    • Min : 0.67W
  • Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens)
  • RoHS compliant
  • Lightweight, versatile and portable two-board solution
  • Launched on:

Sensor:1/2.7" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:2 MP

Sensor type:12-Bit RGB Bayer

Pixel size:3.0µm x 3.0µm

Sensor Active Area:1920 H x 1088 V

Responsivity:4 V/lux-sec

SNR:41 dB

Dynamic Range:Max upto 105 dB Output

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

ISP:On-board high performance ISP

Array Size:1920 x 1088 pixels

FOV:128.99°(D) [with the default lens provided by e-con]


Kit Contents:

  • Hardware:
    • e-CAM20_CUTX2- 2 MP MIPI Camera board (contains the e-CAM20_CU0230_MOD Camera module)
  • Software:
    • V4L2 - Linux driverSample
    • View finder Application with Source Code
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM20_CUTX2
Product Name 2MP HDR Jetson™ TX2/TX1 Camera Board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Digital Cameras - 2692980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details