e-con Systems™ Inc Sony® Starvis™ IMX485 Ultra-Lowlight Camera Module e-CAM84_CUMI485C_MOD

Description
e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions making it possible to detect and capture objects accurately even in dark scenes. This high sensitivity camera uses MIPI CSI-2 interface to connect with NVIDIA® Jetson development kits. It also utilizes NVIDIA® Jetson's ISP for automatic exposure, white balance controls, and other image processing pipeline. 8MP SONY STARVIS™ camera with MIPI CSI-2 interface 1/1.2" Optical Form-factor RGB RAW 12-bit and 10-bit data per pixel Plugs in to NVIDIA Jetson AGX Orin / Xavier NX / AGX Xavier development kits CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements * Frame Rate: 4K@60fps, Full HD@90fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Power consumption: ~500mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available. Sensor:IMX485 from SONY® STARVIS™ Focus Type:Fixed focus Sensor Resolution:4K Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/1.2" Output Format:RAW Bayer 10/12-bit Pixel size:2.9 µm x 2.9 µm Holder:CS-Mount * Sensor Active Area:3864H x 2180V Array Size:3864(H) × 2200(V) DFOV :8MP – 33° (with the lens provided by e-con) * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
Description
e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions making it possible to detect and capture objects accurately even in dark scenes. This high sensitivity camera uses MIPI CSI-2 interface to connect with NVIDIA® Jetson development kits. It also utilizes NVIDIA® Jetson's ISP for automatic exposure, white balance controls, and other image processing pipeline. 8MP SONY STARVIS™ camera with MIPI CSI-2 interface 1/1.2" Optical Form-factor RGB RAW 12-bit and 10-bit data per pixel Plugs in to NVIDIA Jetson AGX Orin / Xavier NX / AGX Xavier development kits CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements * Frame Rate: 4K@60fps, Full HD@90fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Power consumption: ~500mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available. Sensor:IMX485 from SONY® STARVIS™ Focus Type:Fixed focus Sensor Resolution:4K Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/1.2" Output Format:RAW Bayer 10/12-bit Pixel size:2.9 µm x 2.9 µm Holder:CS-Mount * Sensor Active Area:3864H x 2180V Array Size:3864(H) × 2200(V) DFOV :8MP – 33° (with the lens provided by e-con) * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX485 Ultra-Lowlight Camera Module - e-CAM84_CUMI485C_MOD - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX485 Ultra-Lowlight Camera Module
e-CAM84_CUMI485C_MOD
Sony® Starvis™ IMX485 Ultra-Lowlight Camera Module e-CAM84_CUMI485C_MOD
e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions making it possible to detect and capture objects accurately even in dark scenes. This high sensitivity camera uses MIPI CSI-2 interface to connect with NVIDIA® Jetson development kits. It also utilizes NVIDIA® Jetson's ISP for automatic exposure, white balance controls, and other image processing pipeline. 8MP SONY STARVIS™ camera with MIPI CSI-2 interface 1/1.2" Optical Form-factor RGB RAW 12-bit and 10-bit data per pixel Plugs in to NVIDIA Jetson AGX Orin / Xavier NX / AGX Xavier development kits CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements * Frame Rate: 4K@60fps, Full HD@90fps Refer Datasheet for complete frame rate details. Operating Temperature Range: -30°C to 70°C Power consumption: ~500mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available. Sensor:IMX485 from SONY® STARVIS™ Focus Type:Fixed focus Sensor Resolution:4K Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/1.2" Output Format:RAW Bayer 10/12-bit Pixel size:2.9 µm x 2.9 µm Holder:CS-Mount * Sensor Active Area:3864H x 2180V Array Size:3864(H) × 2200(V) DFOV :8MP – 33° (with the lens provided by e-con) * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions making it possible to detect and capture objects accurately even in dark scenes.

This high sensitivity camera uses MIPI CSI-2 interface to connect with NVIDIA® Jetson development kits. It also utilizes NVIDIA® Jetson's ISP for automatic exposure, white balance controls, and other image processing pipeline.

  • 8MP SONY STARVIS™ camera with MIPI CSI-2 interface
  • 1/1.2" Optical Form-factor
  • RGB RAW 12-bit and 10-bit data per pixel
  • Plugs in to NVIDIA Jetson AGX Orin / Xavier NX / AGX Xavier development kits
  • CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements *
  • Frame Rate: 4K@60fps, Full HD@90fps
    Refer Datasheet for complete frame rate details.
  • Operating Temperature Range: -30°C to 70°C
  • Power consumption: ~500mW
  • Small form-factor
  • board size in mm (l x b): 30mm x 30mm (Height depends on the Lens)
  • Compliance:
    • RoHS
  • Launched on:
  • * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

Sensor:IMX485 from SONY® STARVIS™

Focus Type:Fixed focus

Sensor Resolution:4K

Chroma:Color

Shutter type:Electronic Rolling Shutter

Optical format:1/1.2"

Output Format:RAW Bayer 10/12-bit

Pixel size:2.9 µm x 2.9 µm

Holder:CS-Mount *

Sensor Active Area:3864H x 2180V

Array Size:3864(H) × 2200(V)

DFOV :8MP – 33° (with the lens provided by e-con)

* - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM84_CUMI485C_MOD
Product Name Sony® Starvis™ IMX485 Ultra-Lowlight Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW Bayer 10/12-bit
Resolution 4K
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 766868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Security / Law Enforcement
View Details