e-con Systems™ Inc Sony® Starvis™ IMX485 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™ (up to 6 cameras) NileCAM82_CUOAGX

Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 - an 8MP camera module based on the IMX485 sensor from Sony® Starvis™. It comes with a GMSL2 deserializer board with 6 camera connectors, and a upto 15 meters coaxial cable with a FAKRA connector. Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Also, this GMSL2 multi-camera solution allows connecting up to six NileCAM82 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 39 fps, and FullHD at 62 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4k @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m & 15m Module features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW10-bit & RAW12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.216W Size in mm (l x b): serializer board - 35 mm x 35 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on: *- CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 - an 8MP camera module based on the IMX485 sensor from Sony® Starvis™. It comes with a GMSL2 deserializer board with 6 camera connectors, and a upto 15 meters coaxial cable with a FAKRA connector. Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Also, this GMSL2 multi-camera solution allows connecting up to six NileCAM82 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 39 fps, and FullHD at 62 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4k @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m & 15m Module features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW10-bit & RAW12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.216W Size in mm (l x b): serializer board - 35 mm x 35 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on: *- CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX485 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™ (up to 6 cameras) - NileCAM82_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX485 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™ (up to 6 cameras)
NileCAM82_CUOAGX
Sony® Starvis™ IMX485 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™ (up to 6 cameras) NileCAM82_CUOAGX
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 - an 8MP camera module based on the IMX485 sensor from Sony® Starvis™. It comes with a GMSL2 deserializer board with 6 camera connectors, and a upto 15 meters coaxial cable with a FAKRA connector. Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Also, this GMSL2 multi-camera solution allows connecting up to six NileCAM82 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 39 fps, and FullHD at 62 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4k @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m & 15m Module features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW10-bit & RAW12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.216W Size in mm (l x b): serializer board - 35 mm x 35 mm deserializer board - 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on: *- CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

NVIDIA Orin Cameras | GMSL Cameras

Supported Platforms,

Overview


NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 - an 8MP camera module based on the IMX485 sensor from Sony® Starvis™.

It comes with a GMSL2 deserializer board with 6 camera connectors, and a upto 15 meters coaxial cable with a FAKRA connector. Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing.

Also, this GMSL2 multi-camera solution allows connecting up to six NileCAM82 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 39 fps, and FullHD at 62 fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams Full HD @ 62fps and 4k @ 39fps
      Refer Datasheet for complete frame rate details.
    • Output Format: YUV(NV12)
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Control for individual cameras
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 3m & 15m
  • Module features:
    • Sensor: IMX485 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8.4MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.2"
    • Output Format: RAW10-bit & RAW12-bit
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 3864(H) x 2180(V)
    • Array Size: 3864(H) x 2200(V)
    • Holder: CS-Mount*
    • FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 3.216W
    • Size in mm (l x b):
      • serializer board - 35 mm x 35 mm
      • deserializer board - 75 mm x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • *- CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM82_CUOAGX
Product Name Sony® Starvis™ IMX485 4K GMSL2 Camera for NVIDIA® Jetson AGX Orin™ (up to 6 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW10-bit & RAW12-bit
Resolution 8.4MP
Unlock Full Specs
to access all available technical data