e-con Systems™ Inc 18 MP AR1820HS MIPI Camera Module e-CAM180_CUMI1820_MOD

Description
Key Features 18 MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12/10 bit data per pixel Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Frame Rate : Streams 18MP @ 14 fps, 4K @ 29 fps and Full HD @ 119 fps - Refer Datasheet for complete frame rate details. Small form-factor Power consumption of Camera Module Board : 610.5 mW Board Weight - 6.5 Grams 30mm x 30mm size. Height depends on the Lens 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con)
Description
Key Features 18 MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12/10 bit data per pixel Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Frame Rate : Streams 18MP @ 14 fps, 4K @ 29 fps and Full HD @ 119 fps - Refer Datasheet for complete frame rate details. Small form-factor Power consumption of Camera Module Board : 610.5 mW Board Weight - 6.5 Grams 30mm x 30mm size. Height depends on the Lens 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
18 MP AR1820HS MIPI Camera Module - e-CAM180_CUMI1820_MOD - e-con Systems™ Inc
San Jose, CA, United States
18 MP AR1820HS MIPI Camera Module
e-CAM180_CUMI1820_MOD
18 MP AR1820HS MIPI Camera Module e-CAM180_CUMI1820_MOD
Key Features 18 MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12/10 bit data per pixel Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Frame Rate : Streams 18MP @ 14 fps, 4K @ 29 fps and Full HD @ 119 fps - Refer Datasheet for complete frame rate details. Small form-factor Power consumption of Camera Module Board : 610.5 mW Board Weight - 6.5 Grams 30mm x 30mm size. Height depends on the Lens 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability Compliance FCC RoHS Launched on: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:YUV (NV12) Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con)

Key Features

  • 18 MP Colour camera with 4-lane MIPI CSI-2 interface
  • 1/2.3" Optical Form-factor
  • RGB RAW 12/10 bit data per pixel
  • Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
  • Frame Rate : Streams 18MP @ 14 fps, 4K @ 29 fps and Full HD @ 119 fps - Refer Datasheet for complete frame rate details.
  • Small form-factor
  • Power consumption of Camera Module Board : 610.5 mW
  • Board Weight - 6.5 Grams
  • 30mm x 30mm size. Height depends on the Lens
  • 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Sensor:AR1820HS Color sensor from onsemi®

Sensor Resolution:18 MP

Optical Format:1/2.3"

Sensor type:18 MP CMOS Sensor with Color output

Shutter type:Rolling Shutter

Focus Type:Fixed focus

Output Format:YUV (NV12)

Pixel size:1.25μm x 1.25μm pixel

Sensor Active Area:4912H x 3684V

Responsivity:0.62 V/lux-sec

SNR:36.3 dB

Dynamic Range:65.8 dB

Array Size:4912 x 3684 pixels

DFOV :18.0 MP - 133.9° (with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM180_CUMI1820_MOD
Product Name 18 MP AR1820HS MIPI Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUV (NV12)
Resolution 18 MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details