e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Raspberry Pi 4 e-CAM22_CURB

Description
Raspberry Pi Cameras | Low-light Cameras Overview e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Full HD custom lens camera module is based on the Sony STARVIS® IMX462 CMOS image sensor. Its interchangeable M12(S-mount) lens allows customers to choose a lens of their choice according to their application needs. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30fps & HD@60fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1920H x 1080V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
Description
Raspberry Pi Cameras | Low-light Cameras Overview e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Full HD custom lens camera module is based on the Sony STARVIS® IMX462 CMOS image sensor. Its interchangeable M12(S-mount) lens allows customers to choose a lens of their choice according to their application needs. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30fps & HD@60fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1920H x 1080V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Raspberry Pi 4 - e-CAM22_CURB - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Raspberry Pi 4
e-CAM22_CURB
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Raspberry Pi 4 e-CAM22_CURB
Raspberry Pi Cameras | Low-light Cameras Overview e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Full HD custom lens camera module is based on the Sony STARVIS® IMX462 CMOS image sensor. Its interchangeable M12(S-mount) lens allows customers to choose a lens of their choice according to their application needs. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30fps & HD@60fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1920H x 1080V Array Size: 1937H x 1097V Holder: M12 (S-Mount) FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Raspberry Pi Cameras | Low-light Cameras


Overview


e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Full HD custom lens camera module is based on the Sony STARVIS® IMX462 CMOS image sensor.

Its interchangeable M12(S-mount) lens allows customers to choose a lens of their choice according to their application needs. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams Full HD @ 30fps & HD@60fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: IMX462 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: 1920H x 1080V
    • Array Size: 1937H x 1097V
    • Holder: M12 (S-Mount)
    • FOV: 132.0° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CURB
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Raspberry Pi 4
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12-bit
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details