e-con Systems™ Inc 3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility STURDeCAM31

Description
GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also features LED Flicker Mitigation (LFM) to guarantee accurate capture of images with pulsed light sources like LEDs. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued in our factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams 1920 x 1536 @60 fps, 1920x1536 @30 fps Refer Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Sensor features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance : 1.28 m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W Size in mm (l x b): Camera With enclosure - 25 x 25 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:
Description
GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also features LED Flicker Mitigation (LFM) to guarantee accurate capture of images with pulsed light sources like LEDs. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued in our factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams 1920 x 1536 @60 fps, 1920x1536 @30 fps Refer Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Sensor features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance : 1.28 m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W Size in mm (l x b): Camera With enclosure - 25 x 25 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:

Suppliers

Company
Product
Description
Supplier Links
3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility - STURDeCAM31 - e-con Systems™ Inc
San Jose, CA, United States
3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility
STURDeCAM31
3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility STURDeCAM31
GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also features LED Flicker Mitigation (LFM) to guarantee accurate capture of images with pulsed light sources like LEDs. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued in our factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams 1920 x 1536 @60 fps, 1920x1536 @30 fps Refer Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Sensor features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance : 1.28 m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W Size in mm (l x b): Camera With enclosure - 25 x 25 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:

GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras

Overview


STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also features LED Flicker Mitigation (LFM) to guarantee accurate capture of images with pulsed light sources like LEDs. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued in our factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams 1920 x 1536 @60 fps, 1920x1536 @30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: UYVY
    • S-mount IP69K compliant lens focused and glued at factory
    • Lightweight, versatile, and portable design
    • Small form factor
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 3m by default, Please contact camerasolutions@e-consystems.com for 15m cable
  • Sensor features:
    • Sensor: ISX031 from Sony®
    • Focus Type: Fixed focus
    • Focus Distance : 1.28 m to Infinity
    • Sensor Resolution: 3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.42"
    • Output Format: UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1937 (H) x 1553 (V)
    • Dynamic Range: Max upto 120 dB
    • Holder: M12 (S-Mount)
    • FOV:
      • 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con)
      • 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: 1.324W
    • Size in mm (l x b):
      • Camera With enclosure - 25 x 25 mm
    • Board weight : 40 Grams (with lens)
  • Standards and Compliance:
    • FCC Class-B, RoHS
    • For application specific standards, refer here » refer here»
    • IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs)
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM31
Product Name 3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output UYVY
Resolution 3MP
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2205837 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details