e-con Systems™ Inc 2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™ e-CAM27_CUOAGX

Description
Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the 1/2.9" OV2312 global shutter CMOS Image sensor, and also comes with a fine-tuned image signal processor (ISP). Its ability to capture both RGB and IR images with one global shutter (GS) sensor reduces the number of cameras and hence the total system cost. This RGB-IR dual-mode camera can capture images and videos at high resolutions. In addition, the IR feature helps to capture excellent images even at night or in zero light conditions. This camera also supports external triggers for multi-camera synchronization as well as synchronization with external sensors such as IMU, GPS, and LiDAR. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Micro-Coaxial Cable for data transmission (30cm)* External Trigger support for multi-camera synchronization and sensor fusion** Lightweight, versatile, and portable multi-board solution Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color , NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Module : 30 x 30 Adaptor board: 30 x 30 Base Board: 75.03 x 40.69 Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on: * - 1-meter cable will be available on special request. ** - Please contact camerasolutions@e-co nsystems.com
Description
Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the 1/2.9" OV2312 global shutter CMOS Image sensor, and also comes with a fine-tuned image signal processor (ISP). Its ability to capture both RGB and IR images with one global shutter (GS) sensor reduces the number of cameras and hence the total system cost. This RGB-IR dual-mode camera can capture images and videos at high resolutions. In addition, the IR feature helps to capture excellent images even at night or in zero light conditions. This camera also supports external triggers for multi-camera synchronization as well as synchronization with external sensors such as IMU, GPS, and LiDAR. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Micro-Coaxial Cable for data transmission (30cm)* External Trigger support for multi-camera synchronization and sensor fusion** Lightweight, versatile, and portable multi-board solution Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color , NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Module : 30 x 30 Adaptor board: 30 x 30 Base Board: 75.03 x 40.69 Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on: * - 1-meter cable will be available on special request. ** - Please contact camerasolutions@e-co nsystems.com

Suppliers

Company
Product
Description
Supplier Links
2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™ - e-CAM27_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™
e-CAM27_CUOAGX
2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™ e-CAM27_CUOAGX
Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform. This camera is based on the 1/2.9" OV2312 global shutter CMOS Image sensor, and also comes with a fine-tuned image signal processor (ISP). Its ability to capture both RGB and IR images with one global shutter (GS) sensor reduces the number of cameras and hence the total system cost. This RGB-IR dual-mode camera can capture images and videos at high resolutions. In addition, the IR feature helps to capture excellent images even at night or in zero light conditions. This camera also supports external triggers for multi-camera synchronization as well as synchronization with external sensors such as IMU, GPS, and LiDAR. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY High-speed 4-lane MIPI CSI-2 interface Micro-Coaxial Cable for data transmission (30cm)* External Trigger support for multi-camera synchronization and sensor fusion** Lightweight, versatile, and portable multi-board solution Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color , NIR Shutter type: Global Shutter Optical Format: 1/2.9" Output Format: Compressed UYVY Pixel size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Module : 30 x 30 Adaptor board: 30 x 30 Base Board: 75.03 x 40.69 Board weight: Without lens: 15.5 Grams With lens: 19.5 Grams Miscellaneous: Compliance: RoHS Launched on: * - 1-meter cable will be available on special request. ** - Please contact camerasolutions@e-co nsystems.com

Overview


e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to 4 cameras with a single NVIDIA® Jetson AGX Orin™ platform.

This camera is based on the 1/2.9" OV2312 global shutter CMOS Image sensor, and also comes with a fine-tuned image signal processor (ISP). Its ability to capture both RGB and IR images with one global shutter (GS) sensor reduces the number of cameras and hence the total system cost. This RGB-IR dual-mode camera can capture images and videos at high resolutions.

In addition, the IR feature helps to capture excellent images even at night or in zero light conditions. This camera also supports external triggers for multi-camera synchronization as well as synchronization with external sensors such as IMU, GPS, and LiDAR.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Houses e-CAM227_CUMI2312C_MOD - 2MP RGB-IR MIPI camera module
    • Frame Rate: 2MP @ 36 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RGB - UYVY & IR - UYVY
    • High-speed 4-lane MIPI CSI-2 interface
    • Micro-Coaxial Cable for data transmission (30cm)*
    • External Trigger support for multi-camera synchronization and sensor fusion**
    • Lightweight, versatile, and portable multi-board solution
  • Module features:
    • Sensor: OV2312 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color , NIR
    • Shutter type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Compressed UYVY
    • Pixel size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • FOV: 87.89°(D), 80.86° (H), 50.72° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -40°C to +80°C
    • Size in mm (l x b x h) :
      • Module : 30 x 30
      • Adaptor board: 30 x 30
      • Base Board: 75.03 x 40.69
    • Board weight:
      • Without lens: 15.5 Grams
      • With lens: 19.5 Grams
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - 1-meter cable will be available on special request.
  • ** - Please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM27_CUOAGX
Product Name 2MP OV2312 Global Shutter RGB-IR camera for Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Compressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2658297 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details