e-con Systems™ Inc 4K AR0830 USB 3.2 Gen 1 Camera (Color) See3CAM_CU84

Description
USB 3.1 Cameras Overview See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MO D, an 8 MP camera module with a reversible plug-and-play type-C interface. It is equipped with the 1/2.9" onsemi® AR0830 electronic rolling shutter image sensor combined with onboard high-performance ISP - supporting 4K @ 15 fps and Full HD @ 60fps. The camera's wake-on-motion/motio n detection feature allows it to detect visible motion. See3CAM_CU84 can video stream through UVC without any special drivers and is backward compatible with USB 2.0 hosts. With supporting UVC and HID controls, this USB camera produces an Compressed MJPEG image format. It incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs. Specifications Key features: Frame Rate: Full HD at 60 fps & 8MP (4K) at 15 fps Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/11, Linux 16.04, 18.04 & 20.04 (64-BIT ONLY) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC complaint - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.4μm x 1.4μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9 dB Dynamic Range: 73 dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: 2.07W Size in mm (l x b): 30 x 30 mm Miscellaneous: RoHS For Android or MAC OS support, please contact camerasolutions@e-co nsystems.com * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.
Description
USB 3.1 Cameras Overview See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MO D, an 8 MP camera module with a reversible plug-and-play type-C interface. It is equipped with the 1/2.9" onsemi® AR0830 electronic rolling shutter image sensor combined with onboard high-performance ISP - supporting 4K @ 15 fps and Full HD @ 60fps. The camera's wake-on-motion/motio n detection feature allows it to detect visible motion. See3CAM_CU84 can video stream through UVC without any special drivers and is backward compatible with USB 2.0 hosts. With supporting UVC and HID controls, this USB camera produces an Compressed MJPEG image format. It incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs. Specifications Key features: Frame Rate: Full HD at 60 fps & 8MP (4K) at 15 fps Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/11, Linux 16.04, 18.04 & 20.04 (64-BIT ONLY) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC complaint - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.4μm x 1.4μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9 dB Dynamic Range: 73 dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: 2.07W Size in mm (l x b): 30 x 30 mm Miscellaneous: RoHS For Android or MAC OS support, please contact camerasolutions@e-co nsystems.com * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.

Suppliers

Company
Product
Description
Supplier Links
4K AR0830 USB 3.2 Gen 1 Camera (Color) - See3CAM_CU84 - e-con Systems™ Inc
San Jose, CA, United States
4K AR0830 USB 3.2 Gen 1 Camera (Color)
See3CAM_CU84
4K AR0830 USB 3.2 Gen 1 Camera (Color) See3CAM_CU84
USB 3.1 Cameras Overview See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MO D, an 8 MP camera module with a reversible plug-and-play type-C interface. It is equipped with the 1/2.9" onsemi® AR0830 electronic rolling shutter image sensor combined with onboard high-performance ISP - supporting 4K @ 15 fps and Full HD @ 60fps. The camera's wake-on-motion/motio n detection feature allows it to detect visible motion. See3CAM_CU84 can video stream through UVC without any special drivers and is backward compatible with USB 2.0 hosts. With supporting UVC and HID controls, this USB camera produces an Compressed MJPEG image format. It incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs. Specifications Key features: Frame Rate: Full HD at 60 fps & 8MP (4K) at 15 fps Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/11, Linux 16.04, 18.04 & 20.04 (64-BIT ONLY) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC complaint - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 1.4μm x 1.4μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9 dB Dynamic Range: 73 dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: 2.07W Size in mm (l x b): 30 x 30 mm Miscellaneous: RoHS For Android or MAC OS support, please contact camerasolutions@e-co nsystems.com * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.

USB 3.1 Cameras


Overview


See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MOD, an 8 MP camera module with a reversible plug-and-play type-C interface. It is equipped with the 1/2.9" onsemi® AR0830 electronic rolling shutter image sensor combined with onboard high-performance ISP - supporting 4K @ 15 fps and Full HD @ 60fps. The camera's wake-on-motion/motion detection feature allows it to detect visible motion.

See3CAM_CU84 can video stream through UVC without any special drivers and is backward compatible with USB 2.0 hosts. With supporting UVC and HID controls, this USB camera produces an Compressed MJPEG image format. It incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs.


Specifications


  • Key features:
    • Frame Rate: Full HD at 60 fps & 8MP (4K) at 15 fps
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS - Windows 10/11, Linux 16.04, 18.04 & 20.04 (64-BIT ONLY)
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.2 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC complaint - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module Features:
    • Sensor: AR0830 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.9"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 1.4μm x 1.4μm Back Side Illuminated (BSI)
    • Sensor Active Area: 3840 (H) x 2160 (V)
    • Array Size: 3840 (H) x 2160 (V)
    • SNR: 39.9 dB
    • Dynamic Range: 73 dB
    • Holder: M12 (S-Mount)
    • FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Power requirements: 2.07W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • RoHS
  • For Android or MAC OS support, please contact camerasolutions@e-consystems.com
  • * - Not available with the off-the-shelf version. Please contact camerasolutions@e-consystems.com for more details.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU84
Product Name 4K AR0830 USB 3.2 Gen 1 Camera (Color)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details