e-con Systems™ Inc Sony® Starvis™ IMX412 Camera Module e-CAM121_CUMI412C_MOD

Description
12MP Sony® Starvis™ camera with MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12-bit / 10 bit data per pixel Plugs into NVIDIA Jetson ORIN NX / ORIN Nano / Jetson AGX Orin development kits S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline Frame Rate: 12MP@60fps, 4K@60fps, Full HD@240 fps (Linear Mode) Operating Temperature Range: -20°C to 60°C Power consumption: 567.6mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance RoHS Launched on: Sensor:IMX412 from SONY® STARVIS™ Focus Type:Fixed focus Resolution:12 MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/2.3" Output Format:RAW 12 bit / 10 bit Pixel size:1.55µm x 1.55µm Holder:S-Mount Sensor Active Area:4056 (H) × 3040 (V) Array Size:4072H x 3176V FOV:82°(D), 72°(H), 56°(V) (with the lens provided by e-con)
Description
12MP Sony® Starvis™ camera with MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12-bit / 10 bit data per pixel Plugs into NVIDIA Jetson ORIN NX / ORIN Nano / Jetson AGX Orin development kits S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline Frame Rate: 12MP@60fps, 4K@60fps, Full HD@240 fps (Linear Mode) Operating Temperature Range: -20°C to 60°C Power consumption: 567.6mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance RoHS Launched on: Sensor:IMX412 from SONY® STARVIS™ Focus Type:Fixed focus Resolution:12 MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/2.3" Output Format:RAW 12 bit / 10 bit Pixel size:1.55µm x 1.55µm Holder:S-Mount Sensor Active Area:4056 (H) × 3040 (V) Array Size:4072H x 3176V FOV:82°(D), 72°(H), 56°(V) (with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX412 Camera Module - e-CAM121_CUMI412C_MOD - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX412 Camera Module
e-CAM121_CUMI412C_MOD
Sony® Starvis™ IMX412 Camera Module e-CAM121_CUMI412C_MOD
12MP Sony® Starvis™ camera with MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12-bit / 10 bit data per pixel Plugs into NVIDIA Jetson ORIN NX / ORIN Nano / Jetson AGX Orin development kits S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline Frame Rate: 12MP@60fps, 4K@60fps, Full HD@240 fps (Linear Mode) Operating Temperature Range: -20°C to 60°C Power consumption: 567.6mW Small form-factor board size in mm (l x b): 30mm x 30mm (Height depends on the Lens) Compliance RoHS Launched on: Sensor:IMX412 from SONY® STARVIS™ Focus Type:Fixed focus Resolution:12 MP Chroma:Color Shutter type:Electronic Rolling Shutter Optical format:1/2.3" Output Format:RAW 12 bit / 10 bit Pixel size:1.55µm x 1.55µm Holder:S-Mount Sensor Active Area:4056 (H) × 3040 (V) Array Size:4072H x 3176V FOV:82°(D), 72°(H), 56°(V) (with the lens provided by e-con)
  • 12MP Sony® Starvis™ camera with MIPI CSI-2 interface
  • 1/2.3" Optical Form-factor
  • RGB RAW 12-bit / 10 bit data per pixel
  • Plugs into NVIDIA Jetson ORIN NX / ORIN Nano / Jetson AGX Orin development kits
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
  • Utilizes NVIDIA® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline
  • Frame Rate:
    • 12MP@60fps, 4K@60fps, Full HD@240 fps (Linear Mode)
  • Operating Temperature Range: -20°C to 60°C
  • Power consumption: 567.6mW
  • Small form-factor
  • board size in mm (l x b): 30mm x 30mm (Height depends on the Lens)
  • Compliance
    • RoHS
  • Launched on:

Sensor:IMX412 from SONY® STARVIS™

Focus Type:Fixed focus

Resolution:12 MP

Chroma:Color

Shutter type:Electronic Rolling Shutter

Optical format:1/2.3"

Output Format:RAW 12 bit / 10 bit

Pixel size:1.55µm x 1.55µm

Holder:S-Mount

Sensor Active Area:4056 (H) × 3040 (V)

Array Size:4072H x 3176V

FOV:82°(D), 72°(H), 56°(V) (with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM121_CUMI412C_MOD
Product Name Sony® Starvis™ IMX412 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit / 10 bit
Resolution 12 MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2873048 - RS Components, Ltd.
Specs
Camera Function Video
View Details