e-con Systems™ Inc 13MP AutoFocus Camera Module e-CAM130_MI1335_MOD

Description
13.0 MP Colour camera with 4-lane MIPI CSI-2 interface Focus Type ‑ Auto Focus (VCM driven) 1/3.2" Optical Form-factor Maximum Image Transfer Rate : Resolutions - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) VGA - 120 fps 120 fps HD (720p) - 60 fps 80 fps Full HD (1080p) - 60 fps 80 fps 4K Ultra HD (3840x2160) - 30 fps 30 fps 13MP - 20 fps 19 fps Custom (ROI) - 816 fps* 816 fps* Power consumption Max: 0.245W Min: 0.125W Temperature Range Operation: -30° to 70° C Size in mm (L x W x H) : 24.18mm x 11.6mm x 6.525mm Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V)
Description
13.0 MP Colour camera with 4-lane MIPI CSI-2 interface Focus Type ‑ Auto Focus (VCM driven) 1/3.2" Optical Form-factor Maximum Image Transfer Rate : Resolutions - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) VGA - 120 fps 120 fps HD (720p) - 60 fps 80 fps Full HD (1080p) - 60 fps 80 fps 4K Ultra HD (3840x2160) - 30 fps 30 fps 13MP - 20 fps 19 fps Custom (ROI) - 816 fps* 816 fps* Power consumption Max: 0.245W Min: 0.125W Temperature Range Operation: -30° to 70° C Size in mm (L x W x H) : 24.18mm x 11.6mm x 6.525mm Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V)

Suppliers

Company
Product
Description
Supplier Links
13MP AutoFocus Camera Module - e-CAM130_MI1335_MOD - e-con Systems™ Inc
San Jose, CA, United States
13MP AutoFocus Camera Module
e-CAM130_MI1335_MOD
13MP AutoFocus Camera Module e-CAM130_MI1335_MOD
13.0 MP Colour camera with 4-lane MIPI CSI-2 interface Focus Type ‑ Auto Focus (VCM driven) 1/3.2" Optical Form-factor Maximum Image Transfer Rate : Resolutions - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1) VGA - 120 fps 120 fps HD (720p) - 60 fps 80 fps Full HD (1080p) - 60 fps 80 fps 4K Ultra HD (3840x2160) - 30 fps 30 fps 13MP - 20 fps 19 fps Custom (ROI) - 816 fps* 816 fps* Power consumption Max: 0.245W Min: 0.125W Temperature Range Operation: -30° to 70° C Size in mm (L x W x H) : 24.18mm x 11.6mm x 6.525mm Compliance FCC RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V)
  • 13.0 MP Colour camera with 4-lane MIPI CSI-2 interface
  • Focus Type ‑ Auto Focus (VCM driven)
  • 1/3.2" Optical Form-factor
  • Maximum Image Transfer Rate :
  • Resolutions - USB 3 Interface For PC solution 4-lane MIPI (TX2/TX1)
    VGA - 120 fps 120 fps
    HD (720p) - 60 fps 80 fps
    Full HD (1080p) - 60 fps 80 fps
    4K Ultra HD (3840x2160) - 30 fps 30 fps
    13MP - 20 fps 19 fps
    Custom (ROI) - 816 fps* 816 fps*
  • Power consumption
    • Max: 0.245W
    • Min: 0.125W
  • Temperature Range
    1. Operation: -30° to 70° C
  • Size in mm (L x W x H) : 24.18mm x 11.6mm x 6.525mm
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor

Focus Type:Auto focus

Resolution:13.0 MP

Focus Distance:100mm to Infinity

Pixel size:1.1 µm x1.1 µm

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:RAW 6, RAW 8 & RAW 10

Shutter Type:Electronic Rolling Shutter

Array Size:4208x3120

FOV :74.4°(D), 60.2°(H), 46.4°(V)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130_MI1335_MOD
Product Name 13MP AutoFocus Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 6, RAW 8 & RAW 10
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 330901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details