e-con Systems™ Inc 5MP OV5640 MIPI Camera Module e-CAM52A_MI5640_MOD

Description
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422 Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 140 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Lens Size - 1/4 " Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 Compliance FCC RoHS Launched on: * - The frames are cropped. Additional information is available at sales@e-consystems.c om Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_MI5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers
Description
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422 Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 140 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Lens Size - 1/4 " Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 Compliance FCC RoHS Launched on: * - The frames are cropped. Additional information is available at sales@e-consystems.c om Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_MI5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers

Suppliers

Company
Product
Description
Supplier Links
5MP OV5640 MIPI Camera Module - e-CAM52A_MI5640_MOD - e-con Systems™ Inc
San Jose, CA, United States
5MP OV5640 MIPI Camera Module
e-CAM52A_MI5640_MOD
5MP OV5640 MIPI Camera Module e-CAM52A_MI5640_MOD
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422 Object Distance - 100mm to Infinity Effective Focal Length - 3.42 mm Temperature Range Operation - -30° to 70° C Stable Image - 0° to 50° C Weight - 1 Grams Power requirements Active - 140 mA Standby - 20 µA Max S/N ratio- 36 dB Dynamic Range - 68 dB Lens Size - 1/4 " Module Dimensions (in mm) excluding flex cable - 8.5 x 8.5 x 5.15 with flex cable - 19 x 9.6 Compliance FCC RoHS Launched on: * - The frames are cropped. Additional information is available at sales@e-consystems.c om Omnivision OV5640 Image Sensor with pixel size of 1.4µm Electronic Rolling Shutter Auto Focus, Auto Exposure and Auto White Balance support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_MI5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers
  • Omnivision OV5640 CMOS image sensor
  • Focus Type – Auto Focus (VCM driven)
  • MIPI CSI-2 Interface
  • Maximum Image Transfer Rate
  • Resolutions - MJPEG
    VGA - 60 fps
    HD (720p) - 60 fps
    Full HD (1080p) - 30 fps *
    5MP - 15 fps
  • View Angle - 64 ° Diagonal
  • Output Format - YUV422
  • Object Distance - 100mm to Infinity
  • Effective Focal Length - 3.42 mm
  • Temperature Range
    1. Operation - -30° to 70° C
    2. Stable Image - 0° to 50° C
  • Weight - 1 Grams
  • Power requirements
    1. Active - 140 mA
    2. Standby - 20 µA
  • Max S/N ratio- 36 dB
  • Dynamic Range - 68 dB
  • Lens Size - 1/4 "
  • Module Dimensions (in mm)
    1. excluding flex cable - 8.5 x 8.5 x 5.15
    2. with flex cable - 19 x 9.6
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - The frames are cropped. Additional information is available at sales@e-consystems.com

  • Omnivision OV5640 Image Sensor with pixel size of 1.4µm
  • Electronic Rolling Shutter
  • Auto Focus, Auto Exposure and Auto White Balance support
  • Normal Flip, Mirror and Rotate support
  • Image Area - 3673.6 µm x 2738.4 µm
  • Focus Distance:100mm to Infinity

e-CAM52A_MI5640_MOD is particularly suited to the following applications:

  • Camera for handhelds / Tablets
  • Biometrics (IRIS Scan)
  • Low Vision
  • Electronic Microscope
  • Surveillance
  • OCR readers
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM52A_MI5640_MOD
Product Name 5MP OV5640 MIPI Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output Output Format - YUV422
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details