e-con Systems™ Inc IP67 Full HD GMSL2™ Global Shutter Camera Module STURDeCAM25

Description
NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and waterproofing. The global shutter efficiency of this camera module helps to capture sharp images of moving objects without any shutter artifacts. The IP67 enclosure of this camera module makes it suitable for use in harsh industrial conditions by protecting it from water, dust, temperature variations, and shocks and vibrations. It comes with an onboard ISP which is tuned to achieve the best quality image output from the sensor.Its large pixel size of 3.0μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25 uses the GMSL2™ interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. Designed and developed to work seamlessly with the NVIDIA edge AI platforms, this synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single Jetson system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.5 W Size in mm (l x b x h) : 42 x 42 x 45.22 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:
Description
NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and waterproofing. The global shutter efficiency of this camera module helps to capture sharp images of moving objects without any shutter artifacts. The IP67 enclosure of this camera module makes it suitable for use in harsh industrial conditions by protecting it from water, dust, temperature variations, and shocks and vibrations. It comes with an onboard ISP which is tuned to achieve the best quality image output from the sensor.Its large pixel size of 3.0μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25 uses the GMSL2™ interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. Designed and developed to work seamlessly with the NVIDIA edge AI platforms, this synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single Jetson system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.5 W Size in mm (l x b x h) : 42 x 42 x 45.22 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 Full HD GMSL2™ Global Shutter Camera Module - STURDeCAM25 - e-con Systems™ Inc
San Jose, CA, United States
IP67 Full HD GMSL2™ Global Shutter Camera Module
STURDeCAM25
IP67 Full HD GMSL2™ Global Shutter Camera Module STURDeCAM25
NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and waterproofing. The global shutter efficiency of this camera module helps to capture sharp images of moving objects without any shutter artifacts. The IP67 enclosure of this camera module makes it suitable for use in harsh industrial conditions by protecting it from water, dust, temperature variations, and shocks and vibrations. It comes with an onboard ISP which is tuned to achieve the best quality image output from the sensor.Its large pixel size of 3.0μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25 uses the GMSL2™ interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. Designed and developed to work seamlessly with the NVIDIA edge AI platforms, this synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single Jetson system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams HD@120fps, FullHD@65fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 1.5 W Size in mm (l x b x h) : 42 x 42 x 45.22 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

NVIDIA AGX Xavier Cameras | GMSL™ Cameras

Overview


STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and waterproofing. The global shutter efficiency of this camera module helps to capture sharp images of moving objects without any shutter artifacts. The IP67 enclosure of this camera module makes it suitable for use in harsh industrial conditions by protecting it from water, dust, temperature variations, and shocks and vibrations.

It comes with an onboard ISP which is tuned to achieve the best quality image output from the sensor.Its large pixel size of 3.0μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25 uses the GMSL2™ interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency.

Designed and developed to work seamlessly with the NVIDIA edge AI platforms, this synchronized multi-camera solution comes with the ability to integrate six STURDeCAM25 cameras into a single Jetson system.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams HD@120fps, FullHD@65fps.
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount IP67 compliant lens focused and glued at our factory
    • Multiple mounting options including magnetic mount support
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Focus Distance : 1m to Infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 1.5 W
    • Size in mm (l x b x h) : 42 x 42 x 45.22 mm
  • Miscellaneous:
    • Compliance: FCC Class A and RoHS
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM25
Product Name IP67 Full HD GMSL2™ Global Shutter Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
CCTV Cameras - 9064113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CCD Camera
Application / Industry Security / Law Enforcement
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details