e-con Systems™ Inc 4K HDR FPD-Link III camera for Texas Instruments® SK-TDA4VM (up to 4 cameras) NeduCAM81_CUTDA4

Description
Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes NeduCAM81 camera modules, featuring an 8MP HDR color camera module with FPD-Link III serializer, a 15-meter coaxial cable with FAKRA connector, and an FPD-Link III deserializer board with four camera connectors. This cutting-edge multi-camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, NeduCAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Additionally, the camera incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD @ 60fps, Full HD @ 60 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Lens Holder: M12 (S-Mount) DFOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 65 x 67 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes NeduCAM81 camera modules, featuring an 8MP HDR color camera module with FPD-Link III serializer, a 15-meter coaxial cable with FAKRA connector, and an FPD-Link III deserializer board with four camera connectors. This cutting-edge multi-camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, NeduCAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Additionally, the camera incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD @ 60fps, Full HD @ 60 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Lens Holder: M12 (S-Mount) DFOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 65 x 67 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
4K HDR FPD-Link III camera for Texas Instruments® SK-TDA4VM (up to 4 cameras) - NeduCAM81_CUTDA4 - e-con Systems™ Inc
San Jose, CA, United States
4K HDR FPD-Link III camera for Texas Instruments® SK-TDA4VM (up to 4 cameras)
NeduCAM81_CUTDA4
4K HDR FPD-Link III camera for Texas Instruments® SK-TDA4VM (up to 4 cameras) NeduCAM81_CUTDA4
Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes NeduCAM81 camera modules, featuring an 8MP HDR color camera module with FPD-Link III serializer, a 15-meter coaxial cable with FAKRA connector, and an FPD-Link III deserializer board with four camera connectors. This cutting-edge multi-camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, NeduCAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Additionally, the camera incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD @ 60fps, Full HD @ 60 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Lens Holder: M12 (S-Mount) DFOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 65 x 67 mm Miscellaneous: Compliance: RoHS Launched on:

Tag: FPD-Link III Cameras


Overview


NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup includes NeduCAM81 camera modules, featuring an 8MP HDR color camera module with FPD-Link III serializer, a 15-meter coaxial cable with FAKRA connector, and an FPD-Link III deserializer board with four camera connectors.

This cutting-edge multi-camera solution offers a comprehensive vision solution for product developers focused on building Edge AI based embedded vision systems. With HDR capability, NeduCAM81_CUTDA4 excels in producing remarkably clear and sharp images even in challenging lighting conditions. Additionally, the camera incorporates a standard M12 lens holder, allowing customers to use customized optics or lenses to suit their specific application needs

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame rate: HD @ 60fps, Full HD @ 60 fps, 4K @ 22 fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed UYVY streaming
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: FPD-Link III
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1 μm x 2.1 μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Lens Holder: M12 (S-Mount)
    • DFOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Deserializer board: 65 x 67 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NeduCAM81_CUTDA4
Product Name 4K HDR FPD-Link III camera for Texas Instruments® SK-TDA4VM (up to 4 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2149638 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details