e-con Systems™ Inc 3MP AR0341AT 150dB HDR Camera Module e-CAM314_CUMI0341C_MOD

Description
Overview The e-CAM314_CUMI0341C_M OD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. The e-CAM314_CUMI0341C_M OD camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output Format - RAW Bayer High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: AR0341AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -40°C to 80°C Typical power consumption:TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Overview The e-CAM314_CUMI0341C_M OD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. The e-CAM314_CUMI0341C_M OD camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output Format - RAW Bayer High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: AR0341AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -40°C to 80°C Typical power consumption:TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
3MP AR0341AT 150dB HDR Camera Module - e-CAM314_CUMI0341C_MOD - e-con Systems™ Inc
San Jose, CA, United States
3MP AR0341AT 150dB HDR Camera Module
e-CAM314_CUMI0341C_MOD
3MP AR0341AT 150dB HDR Camera Module e-CAM314_CUMI0341C_MOD
Overview The e-CAM314_CUMI0341C_M OD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. The e-CAM314_CUMI0341C_M OD camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output Format - RAW Bayer High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: AR0341AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -40°C to 80°C Typical power consumption:TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Overview


The e-CAM314_CUMI0341C_MOD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications.

The e-CAM314_CUMI0341C_MOD camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications.


Specifications


  • Key features:
    • Frame Rate: 3MP @ 60 fps
    • Output Format - RAW Bayer
    • High-speed MIPI CSI-2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Small form-factor
  • Sensor features:
    • Sensor: AR0341AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling shutter
    • Optical Format: 1/3.6"
    • Output Format: RAW Bayer
    • Pixel Size: 2.1 μm x 2.1 μm
    • Sensor Active Area: 1920 (H) x 1536 (V)
    • Array Size: 1920 (H) x 1536 (V)
    • Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V ±5%
    • Operating Temperature Range: -40°C to 80°C
    • Typical power consumption:TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM314_CUMI0341C_MOD
Product Name 3MP AR0341AT 150dB HDR Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW Bayer
Resolution 3MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 1876162 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details