e-con Systems™ Inc 4K Monochrome USB 3.1 Gen 1 Camera See3CAM_CU135M

Description
Tags: Monochrome Cameras | 4K Cameras Overview See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. This monochrome 4K camera is based on the 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™. Also, this camera comes with the auto exposure, and 2x2 and 4x4 pixel binning features. This monochrome CMOS camera streams video data in Full HD @ 60 fps & 4K @ 30 fps with output in Y8 and Y16 formats. See3CAM_CU135M is a plug-and-play UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. High sensitivity in both visible and NIR regions, ability to capture minuscule details, and low noise capabilities make this camera an ideal fit for applications such as digital microscopes, automatic number plate recognition systems(ANPR), and quality inspections. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO Header External Hardware Trigger Input Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Y8 & Y16 Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Pixel Responsivity: 8000 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.210W, Min: 0.780W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13 Grams With Lens: 21 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: Monochrome Cameras | 4K Cameras Overview See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. This monochrome 4K camera is based on the 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™. Also, this camera comes with the auto exposure, and 2x2 and 4x4 pixel binning features. This monochrome CMOS camera streams video data in Full HD @ 60 fps & 4K @ 30 fps with output in Y8 and Y16 formats. See3CAM_CU135M is a plug-and-play UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. High sensitivity in both visible and NIR regions, ability to capture minuscule details, and low noise capabilities make this camera an ideal fit for applications such as digital microscopes, automatic number plate recognition systems(ANPR), and quality inspections. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO Header External Hardware Trigger Input Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Y8 & Y16 Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Pixel Responsivity: 8000 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.210W, Min: 0.780W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13 Grams With Lens: 21 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
4K Monochrome USB 3.1 Gen 1 Camera - See3CAM_CU135M - e-con Systems™ Inc
San Jose, CA, United States
4K Monochrome USB 3.1 Gen 1 Camera
See3CAM_CU135M
4K Monochrome USB 3.1 Gen 1 Camera See3CAM_CU135M
Tags: Monochrome Cameras | 4K Cameras Overview See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. This monochrome 4K camera is based on the 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™. Also, this camera comes with the auto exposure, and 2x2 and 4x4 pixel binning features. This monochrome CMOS camera streams video data in Full HD @ 60 fps & 4K @ 30 fps with output in Y8 and Y16 formats. See3CAM_CU135M is a plug-and-play UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports. High sensitivity in both visible and NIR regions, ability to capture minuscule details, and low noise capabilities make this camera an ideal fit for applications such as digital microscopes, automatic number plate recognition systems(ANPR), and quality inspections. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO Header External Hardware Trigger Input Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3.2" Output Format: Y8 & Y16 Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Pixel Responsivity: 8000 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.210W, Min: 0.780W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13 Grams With Lens: 21 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: Monochrome Cameras | 4K Cameras


Overview


See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. This monochrome 4K camera is based on the 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™. Also, this camera comes with the auto exposure, and 2x2 and 4x4 pixel binning features.

This monochrome CMOS camera streams video data in Full HD @ 60 fps & 4K @ 30 fps with output in Y8 and Y16 formats. See3CAM_CU135M is a plug-and-play UVC compliant USB 3.1 Gen 1 camera that is also backward compatible with USB 2.0 host ports.

High sensitivity in both visible and NIR regions, ability to capture minuscule details, and low noise capabilities make this camera an ideal fit for applications such as digital microscopes, automatic number plate recognition systems(ANPR), and quality inspections.

Refer Datasheet  for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps
      Refer Datasheet  for complete frame rate details.
    • Supported OS: Windows, Linux, Android* and MAC **
    • 10 pin GPIO Header
    • External Hardware Trigger Input
    • Lightweight, versatile, and portable two-board solution
    • Unique ID for each camera
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR1335 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Monochrome
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/3.2"
    • Output Format: Y8 & Y16
    • Pixel Size: 1.1μm x 1.1μm
    • Sensor Active Area: 4208 (H) x 3120 (V)
    • Array Size: 4208 (H) x 3120 (V) Pixel
    • Responsivity: 8000 e-/lux-sec
    • SNR: 37 dB
    • Dynamic Range: 69 dB
    • FOV: 66.8°(D), 55.6°(H), 42.8°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements: Max: 1.210W, Min: 0.780W
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 30.2 mm
    • Board Weight:
      • Without Lens: 13 Grams
      • With Lens: 21 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU135M
Product Name 4K Monochrome USB 3.1 Gen 1 Camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output Y8 & Y16
Resolution 13MP
Unlock Full Specs
to access all available technical data