e-con Systems™ Inc AR0230 Full HD GMSL2 HDR camera for NVIDIA® Jetson Xavier™ NX/Nano NileCAM20_CUNX

Description
Overview NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 45 fps and Full HD @ 30 fps. This camera also supports still capture at the resolutions VGA, HD, 960p, and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM20_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30 fps & VGA @ 60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 15998:2008(E) Earth-moving machinery - Machine[1]control systems (MCS) using electronic components - Performance criteria and tests for functional safety Launched on:
Description
Overview NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 45 fps and Full HD @ 30 fps. This camera also supports still capture at the resolutions VGA, HD, 960p, and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM20_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30 fps & VGA @ 60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 15998:2008(E) Earth-moving machinery - Machine[1]control systems (MCS) using electronic components - Performance criteria and tests for functional safety Launched on:

Suppliers

Company
Product
Description
Supplier Links
AR0230 Full HD GMSL2 HDR camera for NVIDIA® Jetson Xavier™ NX/Nano - NileCAM20_CUNX - e-con Systems™ Inc
San Jose, CA, United States
AR0230 Full HD GMSL2 HDR camera for NVIDIA® Jetson Xavier™ NX/Nano
NileCAM20_CUNX
AR0230 Full HD GMSL2 HDR camera for NVIDIA® Jetson Xavier™ NX/Nano NileCAM20_CUNX
Overview NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 45 fps and Full HD @ 30 fps. This camera also supports still capture at the resolutions VGA, HD, 960p, and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM20_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 30 fps & VGA @ 60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.03W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 15998:2008(E) Earth-moving machinery - Machine[1]control systems (MCS) using electronic components - Performance criteria and tests for functional safety Launched on:

Overview


NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions.

This multi-board solution uses the GMSL2 interface to connect with the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 45 fps and Full HD @ 30 fps.

This camera also supports still capture at the resolutions VGA, HD, 960p, and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM20_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams Full HD @ 30 fps & VGA @ 60fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1928 (H) x 1088 (V)
    • Array Size: 1928 (H) x 1088 (V)
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41 dB
    • Dynamic Range: Max upto 96 dB
    • Holder: M12 (S-Mount)
    • FOV: 128°(D), 115°(H), 67.5°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 3.03W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 30 x 30 mm
  • Miscellaneous:
    • Compliance:
      • FCC Class A and RoHS
      • BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods
      • ISO 15998:2008(E) Earth-moving machinery - Machine[1]control systems (MCS) using electronic components - Performance criteria and tests for functional safety
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM20_CUNX
Product Name AR0230 Full HD GMSL2 HDR camera for NVIDIA® Jetson Xavier™ NX/Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Digital Cameras - 564110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details