e-con Systems™ Inc 4K SONY STARVIS™ IMX485 ultra low light camera for NVIDIA® Jetson AGX Orin™ e-CAM82_CUOAGX

Description
e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to produce superior image quality in both visible and low light conditions. This is made possible by its large sensor size of 1/1.2" and a pixel size of 2.9μm. This large sensor size in conjunction with the high resolution of the camera also helps capture better details of the scene of interest. Further, e-CAM82_CUOAGX comes with superior NIR sensitivity at both 850nm and 940 nm, making it suitable for night vision applications. e-CAM82_CUOAGX is a multicamera solution with the ability to connect up to 6 cameras* to a single NVIDIA® Jetson AGX Orin™ developer kit. It is capable of streaming 4K @ 60 fps and 1080p @ 90fps. It uses the NVIDIA Jetson AGX Orin™ Image Signal Processor (ISP) for image processing and finetuning. This IMX485 camera also comes with a CS-Mount lens holder, allowing it to utilize the full field of view offered by the sensor. With features such as high resolution & frame rate, low light performance, NIR sensitivity, out of the box integration with NVIDIA Jetson AGX Orin, and large sensor size, e-CAM82_CUOAGX is suitable for applications such as autonomous mobile robots, autonomous tractors & other agricultural vehicles, people detection & crowd analytics systems, and telehealth devices. Houses e-CAM84_CUMI485C_MOD - 8MP Sony® STARVIS Camera Module with CS-mount lens holder. Ultra-Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into NVIDIA® Jetson AGX Orin™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed YUV (NV12) streaming Frame Rate: Streams 4K @ 60fps & Full HD @ 90fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW GStreamer-1.0 support for video recording and network streaming Micro-Coaxial Cable Length : 30 cm board size in mm (l x b): without enclosure: 30 x 30 mm with enclosure: 35 x 35 mm Lightweight, versatile, and portable solution Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com for more details. e-CAM82_CUOAGX_1H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board Base board Micro coaxial cable CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application e-CAM82_CUOAGX_4H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module (4 Nos) Adaptor board (4 Nos) Baseboard - 1 No Micro coaxial cable - 4 No's CS-Mount to C-Mount converter (Optional) - 4 No's Lens (optional) - 4 No's Metal enclosure - 4 No's Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to produce superior image quality in both visible and low light conditions. This is made possible by its large sensor size of 1/1.2" and a pixel size of 2.9μm. This large sensor size in conjunction with the high resolution of the camera also helps capture better details of the scene of interest. Further, e-CAM82_CUOAGX comes with superior NIR sensitivity at both 850nm and 940 nm, making it suitable for night vision applications. e-CAM82_CUOAGX is a multicamera solution with the ability to connect up to 6 cameras* to a single NVIDIA® Jetson AGX Orin™ developer kit. It is capable of streaming 4K @ 60 fps and 1080p @ 90fps. It uses the NVIDIA Jetson AGX Orin™ Image Signal Processor (ISP) for image processing and finetuning. This IMX485 camera also comes with a CS-Mount lens holder, allowing it to utilize the full field of view offered by the sensor. With features such as high resolution & frame rate, low light performance, NIR sensitivity, out of the box integration with NVIDIA Jetson AGX Orin, and large sensor size, e-CAM82_CUOAGX is suitable for applications such as autonomous mobile robots, autonomous tractors & other agricultural vehicles, people detection & crowd analytics systems, and telehealth devices. Houses e-CAM84_CUMI485C_MOD - 8MP Sony® STARVIS Camera Module with CS-mount lens holder. Ultra-Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into NVIDIA® Jetson AGX Orin™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed YUV (NV12) streaming Frame Rate: Streams 4K @ 60fps & Full HD @ 90fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW GStreamer-1.0 support for video recording and network streaming Micro-Coaxial Cable Length : 30 cm board size in mm (l x b): without enclosure: 30 x 30 mm with enclosure: 35 x 35 mm Lightweight, versatile, and portable solution Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com for more details. e-CAM82_CUOAGX_1H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board Base board Micro coaxial cable CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application e-CAM82_CUOAGX_4H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module (4 Nos) Adaptor board (4 Nos) Baseboard - 1 No Micro coaxial cable - 4 No's CS-Mount to C-Mount converter (Optional) - 4 No's Lens (optional) - 4 No's Metal enclosure - 4 No's Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
4K SONY STARVIS™ IMX485 ultra low light camera for NVIDIA® Jetson AGX Orin™ - e-CAM82_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
4K SONY STARVIS™ IMX485 ultra low light camera for NVIDIA® Jetson AGX Orin™
e-CAM82_CUOAGX
4K SONY STARVIS™ IMX485 ultra low light camera for NVIDIA® Jetson AGX Orin™ e-CAM82_CUOAGX
e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to produce superior image quality in both visible and low light conditions. This is made possible by its large sensor size of 1/1.2" and a pixel size of 2.9μm. This large sensor size in conjunction with the high resolution of the camera also helps capture better details of the scene of interest. Further, e-CAM82_CUOAGX comes with superior NIR sensitivity at both 850nm and 940 nm, making it suitable for night vision applications. e-CAM82_CUOAGX is a multicamera solution with the ability to connect up to 6 cameras* to a single NVIDIA® Jetson AGX Orin™ developer kit. It is capable of streaming 4K @ 60 fps and 1080p @ 90fps. It uses the NVIDIA Jetson AGX Orin™ Image Signal Processor (ISP) for image processing and finetuning. This IMX485 camera also comes with a CS-Mount lens holder, allowing it to utilize the full field of view offered by the sensor. With features such as high resolution & frame rate, low light performance, NIR sensitivity, out of the box integration with NVIDIA Jetson AGX Orin, and large sensor size, e-CAM82_CUOAGX is suitable for applications such as autonomous mobile robots, autonomous tractors & other agricultural vehicles, people detection & crowd analytics systems, and telehealth devices. Houses e-CAM84_CUMI485C_MOD - 8MP Sony® STARVIS Camera Module with CS-mount lens holder. Ultra-Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into NVIDIA® Jetson AGX Orin™ developer kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Uncompressed YUV (NV12) streaming Frame Rate: Streams 4K @ 60fps & Full HD @ 90fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Power consumption: ~700mW GStreamer-1.0 support for video recording and network streaming Micro-Coaxial Cable Length : 30 cm board size in mm (l x b): without enclosure: 30 x 30 mm with enclosure: 35 x 35 mm Lightweight, versatile, and portable solution Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com for more details. e-CAM82_CUOAGX_1H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module Adaptor board Base board Micro coaxial cable CS-Mount to C-Mount converter (Optional) Lens (optional) Metal enclosure Linux Driver & Sample Application e-CAM82_CUOAGX_4H01R 1 e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module (4 Nos) Adaptor board (4 Nos) Baseboard - 1 No Micro coaxial cable - 4 No's CS-Mount to C-Mount converter (Optional) - 4 No's Lens (optional) - 4 No's Metal enclosure - 4 No's Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to produce superior image quality in both visible and low light conditions. This is made possible by its large sensor size of 1/1.2" and a pixel size of 2.9μm. This large sensor size in conjunction with the high resolution of the camera also helps capture better details of the scene of interest. Further, e-CAM82_CUOAGX comes with superior NIR sensitivity at both 850nm and 940 nm, making it suitable for night vision applications.

e-CAM82_CUOAGX is a multicamera solution with the ability to connect up to 6 cameras* to a single NVIDIA® Jetson AGX Orin™ developer kit. It is capable of streaming 4K @ 60 fps and 1080p @ 90fps. It uses the NVIDIA Jetson AGX Orin™ Image Signal Processor (ISP) for image processing and finetuning. This IMX485 camera also comes with a CS-Mount lens holder, allowing it to utilize the full field of view offered by the sensor.

With features such as high resolution & frame rate, low light performance, NIR sensitivity, out of the box integration with NVIDIA Jetson AGX Orin, and large sensor size, e-CAM82_CUOAGX is suitable for applications such as autonomous mobile robots, autonomous tractors & other agricultural vehicles, people detection & crowd analytics systems, and telehealth devices.

  • Houses e-CAM84_CUMI485C_MOD - 8MP Sony® STARVIS Camera Module with CS-mount lens holder.
  • Ultra-Low light performance
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs into NVIDIA® Jetson AGX Orin™ developer kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Uncompressed YUV (NV12) streaming
  • Frame Rate: Streams 4K @ 60fps & Full HD @ 90fps
    Refer Datasheet for complete frame rate details.
  • Operating Voltage: 3.3V +/- 5%
  • Operating Temperature Range: - 30°C to 70°C
  • Power consumption: ~700mW
  • GStreamer-1.0 support for video recording and network streaming
  • Micro-Coaxial Cable Length : 30 cm
  • board size in mm (l x b):
    • without enclosure: 30 x 30 mm
    • with enclosure: 35 x 35 mm
  • Lightweight, versatile, and portable solution
  • Compliance:
    • RoHS
  • Launched on:
  • * - Please contact camerasolutions@e-consystems.com for more details.

e-CAM82_CUOAGX_1H01R1

  • e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module
  • Adaptor board
  • Base board
  • Micro coaxial cable
  • CS-Mount to C-Mount converter (Optional)
  • Lens (optional)
  • Metal enclosure
  • Linux Driver & Sample Application

e-CAM82_CUOAGX_4H01R1

  • e-CAM84_CUMI485C_MOD - Ultra low-light MIPI camera module (4 Nos)
  • Adaptor board (4 Nos)
  • Baseboard - 1 No
  • Micro coaxial cable - 4 No's
  • CS-Mount to C-Mount converter (Optional) - 4 No's
  • Lens (optional) - 4 No's
  • Metal enclosure - 4 No's
  • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM82_CUOAGX
Product Name 4K SONY STARVIS™ IMX485 ultra low light camera for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW Bayer 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
CCTV Cameras - 1464644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details