e-con Systems™ Inc Infineon EZ-USB™ FX3 FPGA ISP RDK with Sony Sensor Lyra

Description
Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor, implemented in FPGA, processes High Speed signals with special circuits for 12 Bit per pixel, Defect pixel Correction, 5x5 HQ De-Bayer, Color Saturation Matrix, Gamma, lens shading correction, config Interface for Auto Exposure, Auto White balance. Sony IMX236 Image sensor interfaced through USB interface, thus making it suitable for High speed video applications - Full HD at 60 fps in YUV format. Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage Backward compatible : Supports USB2.0 Still Image Capture : 2.0 MP Still Resolutions : 1080P in USB 3.0 & 720P in USB 2.0 Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps ( User manual for other frame rate details.) Kit Contents: Lyra - Infineon FX3™ FPGA Helion® ISP 2.3MP reference design kit with Enclosure USB3.0 Type-A to Type-C cable USB2 Micro-B cable for debugging Quick Start Guide
Description
Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor, implemented in FPGA, processes High Speed signals with special circuits for 12 Bit per pixel, Defect pixel Correction, 5x5 HQ De-Bayer, Color Saturation Matrix, Gamma, lens shading correction, config Interface for Auto Exposure, Auto White balance. Sony IMX236 Image sensor interfaced through USB interface, thus making it suitable for High speed video applications - Full HD at 60 fps in YUV format. Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage Backward compatible : Supports USB2.0 Still Image Capture : 2.0 MP Still Resolutions : 1080P in USB 3.0 & 720P in USB 2.0 Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps ( User manual for other frame rate details.) Kit Contents: Lyra - Infineon FX3™ FPGA Helion® ISP 2.3MP reference design kit with Enclosure USB3.0 Type-A to Type-C cable USB2 Micro-B cable for debugging Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
Infineon EZ-USB™ FX3 FPGA ISP RDK with Sony Sensor - Lyra - e-con Systems™ Inc
San Jose, CA, United States
Infineon EZ-USB™ FX3 FPGA ISP RDK with Sony Sensor
Lyra
Infineon EZ-USB™ FX3 FPGA ISP RDK with Sony Sensor Lyra
Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor, implemented in FPGA, processes High Speed signals with special circuits for 12 Bit per pixel, Defect pixel Correction, 5x5 HQ De-Bayer, Color Saturation Matrix, Gamma, lens shading correction, config Interface for Auto Exposure, Auto White balance. Sony IMX236 Image sensor interfaced through USB interface, thus making it suitable for High speed video applications - Full HD at 60 fps in YUV format. Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage Backward compatible : Supports USB2.0 Still Image Capture : 2.0 MP Still Resolutions : 1080P in USB 3.0 & 720P in USB 2.0 Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps ( User manual for other frame rate details.) Kit Contents: Lyra - Infineon FX3™ FPGA Helion® ISP 2.3MP reference design kit with Enclosure USB3.0 Type-A to Type-C cable USB2 Micro-B cable for debugging Quick Start Guide
  • Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236.
  • Helion® ISP, a powerful Image Signal Processor, implemented in FPGA, processes High Speed signals with special circuits for 12 Bit per pixel, Defect pixel Correction, 5x5 HQ De-Bayer, Color Saturation Matrix, Gamma, lens shading correction, config Interface for Auto Exposure, Auto White balance.
  • Sony IMX236 Image sensor interfaced through USB interface, thus making it suitable for High speed video applications - Full HD at 60 fps in YUV format.
  • Plug and Play device
  • Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface
  • SPI Flash for firmware storage
  • Backward compatible : Supports USB2.0
  • Still Image Capture : 2.0 MP
  • Still Resolutions : 1080P in USB 3.0 & 720P in USB 2.0
  • Frame Rate : Streams HD @ 60 fps & Full HD @ 60 fps ( User manual for other frame rate details.)

Kit Contents:

    • Lyra - Infineon FX3™ FPGA Helion® ISP 2.3MP reference design kit with Enclosure
    • USB3.0 Type-A to Type-C cable
    • USB2 Micro-B cable for debugging
    • Quick Start Guide
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number Lyra
Product Name Infineon EZ-USB™ FX3 FPGA ISP RDK with Sony Sensor
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 278558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details