e-con Systems™ Inc 360° Bird Eye View camera solution using Jetson AGX Orin™ ArniCAM20

Description
Overview ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®. It uses GMSL2 interface with FAKRA connector to transmit power and data up to 15m when connected to NVIDIA® Jetson AGX Orin™ developer kit.It also comes with dust and waterproof IP67-rated enclosure Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4 x Full HD camera @ 30fps each output - 1820 x 2478 @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): Serializer board - 42 x 42 mm Deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS IP67 Certified
Description
Overview ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®. It uses GMSL2 interface with FAKRA connector to transmit power and data up to 15m when connected to NVIDIA® Jetson AGX Orin™ developer kit.It also comes with dust and waterproof IP67-rated enclosure Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4 x Full HD camera @ 30fps each output - 1820 x 2478 @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): Serializer board - 42 x 42 mm Deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS IP67 Certified

Suppliers

Company
Product
Description
Supplier Links
360° Bird Eye View camera solution using Jetson AGX Orin™ - ArniCAM20 - e-con Systems™ Inc
San Jose, CA, United States
360° Bird Eye View camera solution using Jetson AGX Orin™
ArniCAM20
360° Bird Eye View camera solution using Jetson AGX Orin™ ArniCAM20
Overview ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®. It uses GMSL2 interface with FAKRA connector to transmit power and data up to 15m when connected to NVIDIA® Jetson AGX Orin™ developer kit.It also comes with dust and waterproof IP67-rated enclosure Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4 x Full HD camera @ 30fps each output - 1820 x 2478 @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): Serializer board - 42 x 42 mm Deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS IP67 Certified

Overview


ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on a 1/2.5" AR0233AT CMOS image sensor from onsemi®.

It uses GMSL2 interface with FAKRA connector to transmit power and data up to 15m when connected to NVIDIA® Jetson AGX Orin™ developer kit.It also comes with dust and waterproof IP67-rated enclosure

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • 4 x Full HD camera @ 30fps each
      • output - 1820 x 2478 @ 30fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Control for individual cameras
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Focus Distance : 1m to Infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: 24-Bit RGB Bayer
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 2048H x 1280V
    • Array Size: 2048(H) x 1280(V)
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max upto 120 dB
    • Holder: M12 (S-Mount)
    • FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: TBD
    • Size in mm (l x b):
      • Serializer board - 42 x 42 mm
      • Deserializer board - 75.03 mm x 40.69 mm x 1.6 mm
  • Miscellaneous:
    • Compliance: RoHS
    • IP67 Certified
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number ArniCAM20
Product Name 360° Bird Eye View camera solution using Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 24-Bit RGB Bayer
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details