e-con Systems™ Inc 5MP AR0522 Monochrome NIR USB camera See3CAM_CU512M

Description
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor with 2.2μm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity in the near-infrared (NIR) spectrum. With Higher Quantum Efficiency (QE) in both 850nm and 940nm, provides crystal-clear images at 5MP resolution. This camera is ideal for, Infrared Vein Finders, Skin and Wound Assessment Devices, Fundus imaging/retinal imaging, Dental Imaging, Surgeries, Pharmaceutical Quality Control, Near-Infrared Fluorescence Imaging, making it the perfect choice for device makers who demand the highest quality imaging. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams 5MP @ 30 fps and FullHD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Y8 and Y12 Supported OS: Windows, Linux Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0522 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Y8 and Y12 Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2592H x 1944V SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5 °(D), 66 °(H) and 52 °(V) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max: 1.175W Min : 0.740W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor with 2.2μm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity in the near-infrared (NIR) spectrum. With Higher Quantum Efficiency (QE) in both 850nm and 940nm, provides crystal-clear images at 5MP resolution. This camera is ideal for, Infrared Vein Finders, Skin and Wound Assessment Devices, Fundus imaging/retinal imaging, Dental Imaging, Surgeries, Pharmaceutical Quality Control, Near-Infrared Fluorescence Imaging, making it the perfect choice for device makers who demand the highest quality imaging. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams 5MP @ 30 fps and FullHD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Y8 and Y12 Supported OS: Windows, Linux Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0522 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Y8 and Y12 Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2592H x 1944V SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5 °(D), 66 °(H) and 52 °(V) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max: 1.175W Min : 0.740W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
5MP AR0522 Monochrome NIR USB camera - See3CAM_CU512M - e-con Systems™ Inc
San Jose, CA, United States
5MP AR0522 Monochrome NIR USB camera
See3CAM_CU512M
5MP AR0522 Monochrome NIR USB camera See3CAM_CU512M
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor with 2.2μm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity in the near-infrared (NIR) spectrum. With Higher Quantum Efficiency (QE) in both 850nm and 940nm, provides crystal-clear images at 5MP resolution. This camera is ideal for, Infrared Vein Finders, Skin and Wound Assessment Devices, Fundus imaging/retinal imaging, Dental Imaging, Surgeries, Pharmaceutical Quality Control, Near-Infrared Fluorescence Imaging, making it the perfect choice for device makers who demand the highest quality imaging. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams 5MP @ 30 fps and FullHD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Y8 and Y12 Supported OS: Windows, Linux Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0522 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Y8 and Y12 Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2592H x 1944V SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5 °(D), 66 °(H) and 52 °(V) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max: 1.175W Min : 0.740W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Tags: Monochrome Cameras | 5MP Cameras


Overview


See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor with 2.2μm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity in the near-infrared (NIR) spectrum. With Higher Quantum Efficiency (QE) in both 850nm and 940nm, provides crystal-clear images at 5MP resolution. This camera is ideal for, Infrared Vein Finders, Skin and Wound Assessment Devices, Fundus imaging/retinal imaging, Dental Imaging, Surgeries, Pharmaceutical Quality Control, Near-Infrared Fluorescence Imaging, making it the perfect choice for device makers who demand the highest quality imaging.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate: Streams 5MP @ 30 fps and FullHD @ 60 fps
      • Refer Datasheet for complete frame rate details.
    • Output format: Y8 and Y12
    • Supported OS: Windows, Linux
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.2 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0522 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma:Monochrome
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Y8 and Y12
    • Pixel Size: 2.2 μm x 2.2 μm
    • Sensor Active Area: 2592H x 1944V
    • SNR: 40 dB
    • Dynamic Range: 74.3 dB
    • Holder: M12 (S-Mount)
    • FOV: 78.5 °(D), 66 °(H) and 52 °(V)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C (ambient temperature)
    • Power Requirements:
      • Max: 1.175W
      • Min : 0.740W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU512M
Product Name 5MP AR0522 Monochrome NIR USB camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output Y8 and Y12
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details