e-con Systems™ Inc Sony® Starvis IMX715 GMSL2 Camera Module (15m cable support) NileCAM85

Description
Qualcomm Cameras | GMSL Cameras Overview NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. NileCAM85 uses the GMSL2 interface with a FAKRA connector to transfer video data of 4K @ 30fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 4K @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX715 from SONY® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10/12-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Qualcomm Cameras | GMSL Cameras Overview NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. NileCAM85 uses the GMSL2 interface with a FAKRA connector to transfer video data of 4K @ 30fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 4K @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX715 from SONY® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10/12-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis IMX715 GMSL2 Camera Module (15m cable support) - NileCAM85 - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis IMX715 GMSL2 Camera Module (15m cable support)
NileCAM85
Sony® Starvis IMX715 GMSL2 Camera Module (15m cable support) NileCAM85
Qualcomm Cameras | GMSL Cameras Overview NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. NileCAM85 uses the GMSL2 interface with a FAKRA connector to transfer video data of 4K @ 30fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 4K @ 30fps Refer Datasheet for complete frame rate details. Output format: Uncompressed RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX715 from SONY® STARVIS Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10/12-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Qualcomm Cameras | GMSL Cameras

Overview


NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module.

NileCAM85 uses the GMSL2 interface with a FAKRA connector to transfer video data of 4K @ 30fps up to 15m with low latency.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams 4K @ 30fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed RAW10/RAW12 format
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: IMX715 from SONY® STARVIS
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 10/12-bit
    • Pixel Size: 1.45μm x 1.45μm
    • Sensor Active Area: 3848(H) x 2168(V)
    • Array Size: 3840(H) x 2160(V)
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM85
Product Name Sony® Starvis IMX715 GMSL2 Camera Module (15m cable support)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 10/12-bit
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details