e-con Systems™ Inc 4K HDR Camera for Advantech AFE-R360 e-CAM81_CUR360

Description
Overview e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUR360 is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e-CAM81_CUR360 uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUR360 can be directly connected to the MIPI CSI-2 connector of the Advantech AFE-R360 Dev kit and software driver support is available for all these platforms. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request
Description
Overview e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUR360 is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e-CAM81_CUR360 uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUR360 can be directly connected to the MIPI CSI-2 connector of the Advantech AFE-R360 Dev kit and software driver support is available for all these platforms. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request

Suppliers

Company
Product
Description
Supplier Links
4K HDR Camera for Advantech AFE-R360 - e-CAM81_CUR360 - e-con Systems™ Inc
San Jose, CA, United States
4K HDR Camera for Advantech AFE-R360
e-CAM81_CUR360
4K HDR Camera for Advantech AFE-R360 e-CAM81_CUR360
Overview e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUR360 is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e-CAM81_CUR360 uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUR360 can be directly connected to the MIPI CSI-2 connector of the Advantech AFE-R360 Dev kit and software driver support is available for all these platforms. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request

Overview


e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®.

e-CAM81_CUR360 is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics.

This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e-CAM81_CUR360 uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUR360 can be directly connected to the MIPI CSI-2 connector of the Advantech AFE-R360 Dev kit and software driver support is available for all these platforms.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 60fps & 4K @ 30fps
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX connector
    • Cable Length: 30cm
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus / Auto focus*
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1 μm x 2.1 μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: 1.5W
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS, FCC
  • * - Liquid lens option is available for this product and can be provided on request
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM81_CUR360
Product Name 4K HDR Camera for Advantech AFE-R360
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2539779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details