e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L e-CAM21_CURZ

Description
Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. e-CAM21_CURZ can be interfaced to the CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 60 fps, FHD at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Module features: Sensor: IMX462 from Sony® Starvis™ Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9μm x 2.9μm Sensor Active Area: : 1920H x 1080V Array Size: : 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) DFOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: - 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. e-CAM21_CURZ can be interfaced to the CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 60 fps, FHD at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Module features: Sensor: IMX462 from Sony® Starvis™ Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9μm x 2.9μm Sensor Active Area: : 1920H x 1080V Array Size: : 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) DFOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: - 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L - e-CAM21_CURZ - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L
e-CAM21_CURZ
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L e-CAM21_CURZ
Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. e-CAM21_CURZ can be interfaced to the CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 60 fps, FHD at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Module features: Sensor: IMX462 from Sony® Starvis™ Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY Pixel Size: 2.9μm x 2.9μm Sensor Active Area: : 1920H x 1080V Array Size: : 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) DFOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 3.3V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: - 1.31W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Supported Platforms,

Overview


e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder.

e-CAM21_CURZ can be interfaced to the CN1 connector of the Renesas RZ/V2L development kit. e-CAM21_CURZ stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in as extreme low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD at 60 fps, FHD at 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY format
    • High speed 4-lane MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: 4-Lane MIPI CSI-2
    • Connector: 24pin FPC connector
    • Cable length: 30cm
  • Module features:
    • Sensor: IMX462 from Sony® Starvis™
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: : 1920H x 1080V
    • Array Size: : 1920H x 1080V
    • G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode
    • Holder: M12 (S-Mount)
    • DFOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 3.3V with +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: - 1.31W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM21_CURZ
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Camera for Renesas RZ/V2L
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 2753539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details