e-con Systems™ Inc Full HD Global Shutter FPD-Link III Camera Module NeduCAM25

Description
Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both power and data for long distances up to 15m with low latency. Also, this module is capable of streaming high frame rate uncompressed video data of HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format Transmission of video, audio* and power over 15m coaxial cable Light weight, versatile, and portable design Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel size: 3.0 μm x 3.0 μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 ke-/lux-sec SNR: 38dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.
Description
Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both power and data for long distances up to 15m with low latency. Also, this module is capable of streaming high frame rate uncompressed video data of HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format Transmission of video, audio* and power over 15m coaxial cable Light weight, versatile, and portable design Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel size: 3.0 μm x 3.0 μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 ke-/lux-sec SNR: 38dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Suppliers

Company
Product
Description
Supplier Links
Full HD Global Shutter FPD-Link III Camera Module - NeduCAM25 - e-con Systems™ Inc
San Jose, CA, United States
Full HD Global Shutter FPD-Link III Camera Module
NeduCAM25
Full HD Global Shutter FPD-Link III Camera Module NeduCAM25
Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both power and data for long distances up to 15m with low latency. Also, this module is capable of streaming high frame rate uncompressed video data of HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format Transmission of video, audio* and power over 15m coaxial cable Light weight, versatile, and portable design Sensor features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel size: 3.0 μm x 3.0 μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 ke-/lux-sec SNR: 38dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b x h) : 30 x 30 Miscellaneous: Compliance: RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Overview


NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor.

It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both power and data for long distances up to 15m with low latency.

Also, this module is capable of streaming high frame rate uncompressed video data of HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame rate: HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • Transmission of video, audio* and power over 15m coaxial cable
    • Light weight, versatile, and portable design
  • Sensor features:
    • Sensor: AR0234 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel size: 3.0 μm x 3.0 μm
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Responsivity: 56 ke-/lux-sec
    • SNR: 38dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating voltage: 12V with +/- 5% tolerance
    • Operating Temperature Range: -20°C to 70°C
    • Size in mm (l x b x h) : 30 x 30
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - Please contact camerasolutions@e-consystems.com.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NeduCAM25
Product Name Full HD Global Shutter FPD-Link III Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2710114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2048 lines
View Details