e-con Systems™ Inc AR0234CS Full HD Color Global Shutter Camera See3CAM_24CUG

Description
Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This global shutter camera captures images at a high frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce smoother images with greater scene details. This See3CAM_24CUG is a ready-to-use camera with all the necessary firmware built-in and is compatible with UVC standard allowing customers to speed up their time-to-market. Its external trigger support makes it suitable for applications requiring synchronization of multiple cameras (Stereo vision). Both global shutter and high frame rate make it suitable for applications such as Automatic Number Plate Recognition (ANPR), Autonomous Mobile Robots (AMR), Gesture Recognition, Robotic Vision, Drones, Barcode Scanner, Factory Automation, Conveyor Monitoring Cameras, and Traffic Monitoring Systems. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 120 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C (without enclosure) 0°C to 50°C (with enclosure) Power Requirements: Max : 2.02W, Min: 0.86W Size in mm (l x b x h): Without Lens: 30 mm x 30 mm x 26 mm (without enclosure) without Lens: 35.3 mm x 35.3 mm x 29 mm (with enclosure) Board Weight: Without enclosure Without Lens: 20 Grams With Lens: 26 Grams With enclosure Without Lens: 51 Grams With Lens: 57 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This global shutter camera captures images at a high frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce smoother images with greater scene details. This See3CAM_24CUG is a ready-to-use camera with all the necessary firmware built-in and is compatible with UVC standard allowing customers to speed up their time-to-market. Its external trigger support makes it suitable for applications requiring synchronization of multiple cameras (Stereo vision). Both global shutter and high frame rate make it suitable for applications such as Automatic Number Plate Recognition (ANPR), Autonomous Mobile Robots (AMR), Gesture Recognition, Robotic Vision, Drones, Barcode Scanner, Factory Automation, Conveyor Monitoring Cameras, and Traffic Monitoring Systems. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 120 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C (without enclosure) 0°C to 50°C (with enclosure) Power Requirements: Max : 2.02W, Min: 0.86W Size in mm (l x b x h): Without Lens: 30 mm x 30 mm x 26 mm (without enclosure) without Lens: 35.3 mm x 35.3 mm x 29 mm (with enclosure) Board Weight: Without enclosure Without Lens: 20 Grams With Lens: 26 Grams With enclosure Without Lens: 51 Grams With Lens: 57 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
AR0234CS Full HD Color Global Shutter Camera - See3CAM_24CUG - e-con Systems™ Inc
San Jose, CA, United States
AR0234CS Full HD Color Global Shutter Camera
See3CAM_24CUG
AR0234CS Full HD Color Global Shutter Camera See3CAM_24CUG
Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This global shutter camera captures images at a high frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce smoother images with greater scene details. This See3CAM_24CUG is a ready-to-use camera with all the necessary firmware built-in and is compatible with UVC standard allowing customers to speed up their time-to-market. Its external trigger support makes it suitable for applications requiring synchronization of multiple cameras (Stereo vision). Both global shutter and high frame rate make it suitable for applications such as Automatic Number Plate Recognition (ANPR), Autonomous Mobile Robots (AMR), Gesture Recognition, Robotic Vision, Drones, Barcode Scanner, Factory Automation, Conveyor Monitoring Cameras, and Traffic Monitoring Systems. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 120 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** External Hardware Trigger Input Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C (without enclosure) 0°C to 50°C (with enclosure) Power Requirements: Max : 2.02W, Min: 0.86W Size in mm (l x b x h): Without Lens: 30 mm x 30 mm x 26 mm (without enclosure) without Lens: 35.3 mm x 35.3 mm x 29 mm (with enclosure) Board Weight: Without enclosure Without Lens: 20 Grams With Lens: 26 Grams With enclosure Without Lens: 51 Grams With Lens: 57 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: Global Shutter Cameras | 1080P Cameras


Overview


See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions (Auto White Balance, Auto Exposure control). This global shutter camera captures images at a high frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce smoother images with greater scene details.

This See3CAM_24CUG is a ready-to-use camera with all the necessary firmware built-in and is compatible with UVC standard allowing customers to speed up their time-to-market. Its external trigger support makes it suitable for applications requiring synchronization of multiple cameras (Stereo vision).

Both global shutter and high frame rate make it suitable for applications such as Automatic Number Plate Recognition (ANPR), Autonomous Mobile Robots (AMR), Gesture Recognition, Robotic Vision, Drones, Barcode Scanner, Factory Automation, Conveyor Monitoring Cameras, and Traffic Monitoring Systems.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD @ 120 fps & Full HD @ 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android * and MAC **
    • External Hardware Trigger Input
    • Unique ID for each camera
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920(H) x 1200(V)
    • Array Size: 1920(H) x 1200(V)
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range:
      • -30°C to 70°C (without enclosure)
      • 0°C to 50°C (with enclosure)
    • Power Requirements: Max : 2.02W, Min: 0.86W
    • Size in mm (l x b x h):
      • Without Lens: 30 mm x 30 mm x 26 mm (without enclosure)
      • without Lens: 35.3 mm x 35.3 mm x 29 mm (with enclosure)
    • Board Weight:
      • Without enclosure
        • Without Lens: 20 Grams
        • With Lens: 26 Grams
      • With enclosure
        • Without Lens: 51 Grams
        • With Lens: 57 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_24CUG
Product Name AR0234CS Full HD Color Global Shutter Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details