e-con Systems™ Inc USB Stereo Camera for NVIDIA GPU TaraXL

Description
Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Overview TaraXL is a USB Stereo camera which is optimized for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 and NVIDIA GPU Cards. TaraXL's accelerated Software Development Kit (TaraXL SDK) is capable of doing high quality 3D depth mapping of WVGA upto 60fps. This 3D stereo camera is based on MT9V024 stereo sensor from ON Semiconductor. TaraXL has production ready hardware & software and can be used in applications like Depth Sensing, Disparity Map, Point Cloud etc. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & WVGA @ 60 fps Refer Datasheet  for complete frame rate details. Output Format: 8-bit/10-bit Monochrome Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 60mm Depth ranges from 50cm to 300cm S-mount lens holder (M12) with pre-calibrated S-mount lens pair Unique ID for each camera Module features: Sensor: MT9V024 from onsemi® Focus Type: Fixed focus Resolution: 0.3MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/3" Output Format: 8-bit/10-bit Monochrome Pixel Size: 6.0μm x 6.0μm Sensor Active Area: 752H x 480V Responsivity: 4.8 V/lux-sec (550 nm) Array Size: 750(H) x 480(V) Dynamic Range: >55dB in linear mode >100dB in HDR mode Holder: M12 (S-Mount) FOV: 63°(D), 54.6°(H), 36.7°(V) (with the lens provided by e-con) Electrical & Mechanical Operating Voltage: 5V +/- 5%, Current - 454mA Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.125W, Min: 0.975W Size in mm (l x b x h): Without Enclosure: 95 x 17 x 27 mm With Enclosure: 100 x 30 x 35 mm Board Weight: Without Enclosure: 28.5 Grams With Enclosure: 80.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on:
Description
Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Overview TaraXL is a USB Stereo camera which is optimized for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 and NVIDIA GPU Cards. TaraXL's accelerated Software Development Kit (TaraXL SDK) is capable of doing high quality 3D depth mapping of WVGA upto 60fps. This 3D stereo camera is based on MT9V024 stereo sensor from ON Semiconductor. TaraXL has production ready hardware & software and can be used in applications like Depth Sensing, Disparity Map, Point Cloud etc. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & WVGA @ 60 fps Refer Datasheet  for complete frame rate details. Output Format: 8-bit/10-bit Monochrome Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 60mm Depth ranges from 50cm to 300cm S-mount lens holder (M12) with pre-calibrated S-mount lens pair Unique ID for each camera Module features: Sensor: MT9V024 from onsemi® Focus Type: Fixed focus Resolution: 0.3MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/3" Output Format: 8-bit/10-bit Monochrome Pixel Size: 6.0μm x 6.0μm Sensor Active Area: 752H x 480V Responsivity: 4.8 V/lux-sec (550 nm) Array Size: 750(H) x 480(V) Dynamic Range: >55dB in linear mode >100dB in HDR mode Holder: M12 (S-Mount) FOV: 63°(D), 54.6°(H), 36.7°(V) (with the lens provided by e-con) Electrical & Mechanical Operating Voltage: 5V +/- 5%, Current - 454mA Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.125W, Min: 0.975W Size in mm (l x b x h): Without Enclosure: 95 x 17 x 27 mm With Enclosure: 100 x 30 x 35 mm Board Weight: Without Enclosure: 28.5 Grams With Enclosure: 80.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
USB Stereo Camera for NVIDIA GPU - TaraXL - e-con Systems™ Inc
San Jose, CA, United States
USB Stereo Camera for NVIDIA GPU
TaraXL
USB Stereo Camera for NVIDIA GPU TaraXL
Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Overview TaraXL is a USB Stereo camera which is optimized for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 and NVIDIA GPU Cards. TaraXL's accelerated Software Development Kit (TaraXL SDK) is capable of doing high quality 3D depth mapping of WVGA upto 60fps. This 3D stereo camera is based on MT9V024 stereo sensor from ON Semiconductor. TaraXL has production ready hardware & software and can be used in applications like Depth Sensing, Disparity Map, Point Cloud etc. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & WVGA @ 60 fps Refer Datasheet  for complete frame rate details. Output Format: 8-bit/10-bit Monochrome Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 60mm Depth ranges from 50cm to 300cm S-mount lens holder (M12) with pre-calibrated S-mount lens pair Unique ID for each camera Module features: Sensor: MT9V024 from onsemi® Focus Type: Fixed focus Resolution: 0.3MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/3" Output Format: 8-bit/10-bit Monochrome Pixel Size: 6.0μm x 6.0μm Sensor Active Area: 752H x 480V Responsivity: 4.8 V/lux-sec (550 nm) Array Size: 750(H) x 480(V) Dynamic Range: >55dB in linear mode >100dB in HDR mode Holder: M12 (S-Mount) FOV: 63°(D), 54.6°(H), 36.7°(V) (with the lens provided by e-con) Electrical & Mechanical Operating Voltage: 5V +/- 5%, Current - 454mA Operating Temperature Range: -30°C to 70°C Power Requirements: Max: 1.125W, Min: 0.975W Size in mm (l x b x h): Without Enclosure: 95 x 17 x 27 mm With Enclosure: 100 x 30 x 35 mm Board Weight: Without Enclosure: 28.5 Grams With Enclosure: 80.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on:

Tags: Stereo Cameras | Global Shutter Cameras


Highlights

  • Houses 0.3 MP onsemi® MT9V024 Image Sensor
  • Fixed Focus
  • Global Shutter
  • Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit

Overview


TaraXL is a USB Stereo camera which is optimized for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 and NVIDIA GPU Cards. TaraXL's accelerated Software Development Kit (TaraXL SDK) is capable of doing high quality 3D depth mapping of WVGA upto 60fps. This 3D stereo camera is based on MT9V024 stereo sensor from ON Semiconductor.

TaraXL has production ready hardware & software and can be used in applications like Depth Sensing, Disparity Map, Point Cloud etc.

Refer Datasheet  for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams VGA @ 60 fps & WVGA @ 60 fps
      Refer Datasheet  for complete frame rate details.
    • Output Format: 8-bit/10-bit Monochrome
    • Houses 6-axis Inertial Measurement Unit (IMU)
    • Baseline distance of 60mm
    • Depth ranges from 50cm to 300cm
    • S-mount lens holder (M12) with pre-calibrated S-mount lens pair
    • Unique ID for each camera
  • Module features:
    • Sensor: MT9V024 from onsemi®
    • Focus Type: Fixed focus
    • Resolution: 0.3MP
    • Chroma: Monochrome
    • Shutter Type: Global Shutter
    • Optical Format: 1/3"
    • Output Format: 8-bit/10-bit Monochrome
    • Pixel Size: 6.0μm x 6.0μm
    • Sensor Active Area: 752H x 480V
    • Responsivity: 4.8 V/lux-sec (550 nm)
    • Array Size: 750(H) x 480(V)
    • Dynamic Range:
      • >55dB in linear mode
      • >100dB in HDR mode
    • Holder: M12 (S-Mount)
    • FOV: 63°(D), 54.6°(H), 36.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical
    • Operating Voltage: 5V +/- 5%, Current - 454mA
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements: Max: 1.125W, Min: 0.975W
    • Size in mm (l x b x h):
      • Without Enclosure: 95 x 17 x 27 mm
      • With Enclosure: 100 x 30 x 35 mm
    • Board Weight:
      • Without Enclosure: 28.5 Grams
      • With Enclosure: 80.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number TaraXL
Product Name USB Stereo Camera for NVIDIA GPU
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 8-bit/10-bit Monochrome
Resolution 0.3MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details