e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Camera e-CAM22_CUNX

Description
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Frame Rate: Resolutions - YUV (NV12) HD (1280 x 720) - 60 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical Power Consumption : 0.495 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Dimension ( L x W ): 30 mm x 30 mm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.
Description
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Frame Rate: Resolutions - YUV (NV12) HD (1280 x 720) - 60 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical Power Consumption : 0.495 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Dimension ( L x W ): 30 mm x 30 mm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Camera - e-CAM22_CUNX - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Camera
e-CAM22_CUNX
Sony® STARVIS™ IMX462 Ultra Low-Light Camera e-CAM22_CUNX
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Frame Rate: Resolutions - YUV (NV12) HD (1280 x 720) - 60 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical Power Consumption : 0.495 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Dimension ( L x W ): 30 mm x 30 mm Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.
  • Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX development kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Frame Rate:
  • Resolutions - YUV (NV12)
    HD (1280 x 720) - 60 fps
    FHD (1920 x 1080) - 30 fps & 60fps
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : -30°C to 85°C
  • Typical Power Consumption : 0.495 W
  • Customized LibArgus application for multicamera streaming, image capture and video recording
  • Gstreamer-1.0 support for video recording and network streaming
  • Dimension ( L x W ): 30 mm x 30 mm
  • Lightweight, versatile, and portable multi-board solution
  • RoHS compliant
  • Launched on:

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:Full HD

Chroma:Color

Pixel size:2.9 μm x 2.9 μm

Sensor Active Area:1937H x 1097V

Output Format:RAW 12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

Array Size:1937 x 1097 Pixels

DFOV :Full HD - 121.35° (with the lens provided by e-con)


Kit Contents:

    • e-CAM221_CUMI462_MOD - Full HD MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or to port camera driver according to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CUNX
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit
Resolution Full HD
Unlock Full Specs
to access all available technical data