e-con Systems™ Inc 13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NileCAM130_CUOAGX

Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 6 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM130_CUOAGX allows to connect up to six NileCAM130 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 15 fps, and 13MP at 10 fps Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4k @ 15fps, 13MP @ 10fps and HD @ 72fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.3 W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Description
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 6 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM130_CUOAGX allows to connect up to six NileCAM130 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 15 fps, and 13MP at 10 fps Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4k @ 15fps, 13MP @ 10fps and HD @ 72fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.3 W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Suppliers

Company
Product
Description
Supplier Links
13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ - NileCAM130_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
NileCAM130_CUOAGX
13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ NileCAM130_CUOAGX
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 6 camera connectors, and a 15 meters coaxial cable with FAKRA connector. NileCAM130_CUOAGX allows to connect up to six NileCAM130 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 15 fps, and 13MP at 10 fps Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 4k @ 15fps, 13MP @ 10fps and HD @ 72fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Control for individual cameras Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4208(H)x3120(V) Array Size: 4208(H)x3120(V) Responsivity: 4700 e-/lux-sec SNR: 37 dB Dynamic Range: 69 dB Holder: M12 (S-Mount) FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 3.3 W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

NVIDIA Orin Cameras | GMSL Cameras

Supported Platforms,

Overview


NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It comes with a high-performance Image Signal Processor (ISP), a GMSL2 deserializer board with 6 camera connectors, and a 15 meters coaxial cable with FAKRA connector.

NileCAM130_CUOAGX allows to connect up to six NileCAM130 camera modules and enables 4K streaming simultaneously. This high-resolution camera streams video data of 4K at 15 fps, and 13MP at 10 fps

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • 4k @ 15fps, 13MP @ 10fps and HD @ 72fps
      • Up to 816 fps for Custom ROI *
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Control for individual cameras
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR1335 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/3.2"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 1.1μm x 1.1μm
    • Sensor Active Area: 4208(H)x3120(V)
    • Array Size: 4208(H)x3120(V)
    • Responsivity: 4700 e-/lux-sec
    • SNR: 37 dB
    • Dynamic Range: 69 dB
    • Holder: M12 (S-Mount)
    • FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 3.3 W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 75.03 mm x 40.69 mm x 1.6 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM130_CUOAGX
Product Name 13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2775811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details