e-con Systems™ Inc 8MP AR0830 Camera Module e-CAM85_CUMI0830C_MOD

Description
Evaluate 8MP AR0830 Camera Module with, Overview e-CAM85_CUMI0830C_MO D is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor supports the UYVY image format and is equipped with an S-mount lens holder, also known as an M12 board lens. This camera module is capable of streaming uncompressed video with various frame rates: HD at 120 fps, FHD at 120 fps, and 4K at 30 fps in UYVY format. It is designed for seamless connection to any application processor with MIPI, USB and GMSL interface. It supports the Wake on Motion feature, keeping the sensor in a low-power state until motion is sensed. This unique Super Low Power (SLP) mode consumes only 2mW. When motion is detected, the sensor immediately delivers 4K high-quality streaming, capturing fine details under varying lighting conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 120 fps & 8MP (4K) @ 30fps Output format: UYVY High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: UYVY Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.
Description
Evaluate 8MP AR0830 Camera Module with, Overview e-CAM85_CUMI0830C_MO D is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor supports the UYVY image format and is equipped with an S-mount lens holder, also known as an M12 board lens. This camera module is capable of streaming uncompressed video with various frame rates: HD at 120 fps, FHD at 120 fps, and 4K at 30 fps in UYVY format. It is designed for seamless connection to any application processor with MIPI, USB and GMSL interface. It supports the Wake on Motion feature, keeping the sensor in a low-power state until motion is sensed. This unique Super Low Power (SLP) mode consumes only 2mW. When motion is detected, the sensor immediately delivers 4K high-quality streaming, capturing fine details under varying lighting conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 120 fps & 8MP (4K) @ 30fps Output format: UYVY High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: UYVY Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.

Suppliers

Company
Product
Description
Supplier Links
8MP AR0830 Camera Module - e-CAM85_CUMI0830C_MOD - e-con Systems™ Inc
San Jose, CA, United States
8MP AR0830 Camera Module
e-CAM85_CUMI0830C_MOD
8MP AR0830 Camera Module e-CAM85_CUMI0830C_MOD
Evaluate 8MP AR0830 Camera Module with, Overview e-CAM85_CUMI0830C_MO D is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor supports the UYVY image format and is equipped with an S-mount lens holder, also known as an M12 board lens. This camera module is capable of streaming uncompressed video with various frame rates: HD at 120 fps, FHD at 120 fps, and 4K at 30 fps in UYVY format. It is designed for seamless connection to any application processor with MIPI, USB and GMSL interface. It supports the Wake on Motion feature, keeping the sensor in a low-power state until motion is sensed. This unique Super Low Power (SLP) mode consumes only 2mW. When motion is detected, the sensor immediately delivers 4K high-quality streaming, capturing fine details under varying lighting conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 120 fps & 8MP (4K) @ 30fps Output format: UYVY High-speed MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: UYVY Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Not available with the off-the-shelf version. Please contact camerasolutions@e-co nsystems.com for more details.

Evaluate 8MP AR0830 Camera Module with,

Overview


e-CAM85_CUMI0830C_MOD is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor supports the UYVY image format and is equipped with an S-mount lens holder, also known as an M12 board lens.

This camera module is capable of streaming uncompressed video with various frame rates: HD at 120 fps, FHD at 120 fps, and 4K at 30 fps in UYVY format. It is designed for seamless connection to any application processor with MIPI, USB and GMSL interface. It supports the Wake on Motion feature, keeping the sensor in a low-power state until motion is sensed. This unique Super Low Power (SLP) mode consumes only 2mW. When motion is detected, the sensor immediately delivers 4K high-quality streaming, capturing fine details under varying lighting conditions.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Full HD @ 120 fps & 8MP (4K) @ 30fps
    • Output format: UYVY
    • High-speed MIPI CSI-2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Small form-factor
  • Module features:
    • Sensor: AR0830 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/2.9"
    • Output Format: UYVY
    • Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI)
    • Sensor Active Area: 3840 (H) x 2160 (V)
    • Array Size: 3840 (H) x 2160 (V)
    • SNR: 39.9dB
    • Dynamic Range: 73dB
    • Holder: M12 (S-Mount)
    • FOV: 99.079°(D), 84.291°(H), 45.321°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Power requirements: TBD
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • * - Not available with the off-the-shelf version. Please contact camerasolutions@e-consystems.com for more details.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM85_CUMI0830C_MOD
Product Name 8MP AR0830 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2205835 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details