e-con Systems™ Inc SONY® STARVIS™ IMX715 GMSL3 Camera Module (15m cable support) Nile3CAM85

Description
NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps Refer Datasheet for complete frame rate details. Output format: Uncompressed GBRG RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL3 (12Gbps) Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX715 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: GBRG RAW10/RAW12 Pixel Size: 1.45 μm (H) x 1.45 μm (V) Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V Operating Temperature Range: -30°C to 70°C Typical power consumption: 5.3W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps Refer Datasheet for complete frame rate details. Output format: Uncompressed GBRG RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL3 (12Gbps) Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX715 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: GBRG RAW10/RAW12 Pixel Size: 1.45 μm (H) x 1.45 μm (V) Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V Operating Temperature Range: -30°C to 70°C Typical power consumption: 5.3W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
SONY® STARVIS™ IMX715 GMSL3 Camera Module (15m cable support) - Nile3CAM85 - e-con Systems™ Inc
San Jose, CA, United States
SONY® STARVIS™ IMX715 GMSL3 Camera Module (15m cable support)
Nile3CAM85
SONY® STARVIS™ IMX715 GMSL3 Camera Module (15m cable support) Nile3CAM85
NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps up to 15m with low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps Refer Datasheet for complete frame rate details. Output format: Uncompressed GBRG RAW10/RAW12 format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL3 (12Gbps) Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX715 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: GBRG RAW10/RAW12 Pixel Size: 1.45 μm (H) x 1.45 μm (V) Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V Operating Temperature Range: -30°C to 70°C Typical power consumption: 5.3W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

NVIDIA Orin Cameras | GMSL Cameras

Overview


Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module.

Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps up to 15m with low latency.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams HD @ 132fps, Full HD @ 90fps, and 4K @ 90fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed GBRG RAW10/RAW12 format
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL3 (12Gbps)
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: IMX715 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: GBRG RAW10/RAW12
    • Pixel Size: 1.45 μm (H) x 1.45 μm (V)
    • Sensor Active Area: 3848(H) x 2168(V)
    • Array Size: 3840(H) x 2160(V)
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 12V
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 5.3W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number Nile3CAM85
Product Name SONY® STARVIS™ IMX715 GMSL3 Camera Module (15m cable support)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output GBRG RAW10/RAW12
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 282222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details