e-con Systems™ Inc Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras) NileCAM25_CUOAGX

Description
Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer board with 8 camera connectors and a 15 meters coaxial cable with FAKRA connector. NileCAM25_CUOAGX allows to connect upto six NileCAM25 cameras and enables synchronized Full HD streaming simultaneously. This global shutter camera captures Full HD images at 65 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated enclosure which makes these cameras suitable for harsh outdoor conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High speed 2-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger support for synchronized multi-camera streaming Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W Size in mm (l x b) : Serializer board: 30 x 30 mm Deserializer board: 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer board with 8 camera connectors and a 15 meters coaxial cable with FAKRA connector. NileCAM25_CUOAGX allows to connect upto six NileCAM25 cameras and enables synchronized Full HD streaming simultaneously. This global shutter camera captures Full HD images at 65 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated enclosure which makes these cameras suitable for harsh outdoor conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High speed 2-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger support for synchronized multi-camera streaming Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W Size in mm (l x b) : Serializer board: 30 x 30 mm Deserializer board: 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras) - NileCAM25_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras)
NileCAM25_CUOAGX
Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras) NileCAM25_CUOAGX
Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer board with 8 camera connectors and a 15 meters coaxial cable with FAKRA connector. NileCAM25_CUOAGX allows to connect upto six NileCAM25 cameras and enables synchronized Full HD streaming simultaneously. This global shutter camera captures Full HD images at 65 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details. Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic. NileCAM25 camera comes with an optional IP67-rated enclosure which makes these cameras suitable for harsh outdoor conditions. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High speed 2-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications External Trigger support for synchronized multi-camera streaming Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 14.328W Size in mm (l x b) : Serializer board: 30 x 30 mm Deserializer board: 75 mm x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Overview


NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer board with 8 camera connectors and a 15 meters coaxial cable with FAKRA connector. NileCAM25_CUOAGX allows to connect upto six NileCAM25 cameras and enables synchronized Full HD streaming simultaneously. This global shutter camera captures Full HD images at 65 fps frame rate, which helps to minimize frame-to-frame distortion and reduce motion blur while capturing fast-moving objects to produce crystal clear images with greater scene details.

Global shutter efficiency, high frame rate, 15 meter long cable along with support for NVIDIA® Jetson platforms make this camera suitable for applications such as Autonomous mobile robots, Robotic arms, Agriculture robots and smart traffic.

NileCAM25 camera comes with an optional IP67-rated enclosure which makes these cameras suitable for harsh outdoor conditions.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams HD at 120 fps, FHD at 65 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High speed 2-lane MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • External Trigger support for synchronized multi-camera streaming
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable length: 15m
  • Module features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920(H) x 1200(V)
    • Array Size: 1920(H) x 1200(V)
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2 °(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 14.328W
    • Size in mm (l x b) :
      • Serializer board: 30 x 30 mm
      • Deserializer board: 75 mm x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM25_CUOAGX
Product Name Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details