e-con Systems™ Inc 5MP Global shutter GMSL2™ Camera Module with 15m cable support NileCAM56

Description
Tags: GMSL2™ Cameras Overview NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected to the NVIDIA® Jetson AGX Xavier™/NVIDIA® Jetson AGX Orin™ development kit using a GMSL 2 interface. It features a global shutter function, which ensures distortion-free image capture of fast-moving objects. Hence, it is the perfect choice for use cases, including automatic number plate recognition (ANPR), traffic monitoring, factory automation, and conveyor monitoring. NileCAM56 also offers an IP-rated (IP67) enclosure and 15m cable, ensuring reliability even in challenging environments. The camera module driver development, modifications, and porting services are available for any application platform as per customer needs. Specifications Key features: Frame Rate: 5MP @ 90 fps Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74μm x 2.74μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Tags: GMSL2™ Cameras Overview NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected to the NVIDIA® Jetson AGX Xavier™/NVIDIA® Jetson AGX Orin™ development kit using a GMSL 2 interface. It features a global shutter function, which ensures distortion-free image capture of fast-moving objects. Hence, it is the perfect choice for use cases, including automatic number plate recognition (ANPR), traffic monitoring, factory automation, and conveyor monitoring. NileCAM56 also offers an IP-rated (IP67) enclosure and 15m cable, ensuring reliability even in challenging environments. The camera module driver development, modifications, and porting services are available for any application platform as per customer needs. Specifications Key features: Frame Rate: 5MP @ 90 fps Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74μm x 2.74μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
5MP Global shutter GMSL2™ Camera Module with 15m cable support - NileCAM56 - e-con Systems™ Inc
San Jose, CA, United States
5MP Global shutter GMSL2™ Camera Module with 15m cable support
NileCAM56
5MP Global shutter GMSL2™ Camera Module with 15m cable support NileCAM56
Tags: GMSL2™ Cameras Overview NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected to the NVIDIA® Jetson AGX Xavier™/NVIDIA® Jetson AGX Orin™ development kit using a GMSL 2 interface. It features a global shutter function, which ensures distortion-free image capture of fast-moving objects. Hence, it is the perfect choice for use cases, including automatic number plate recognition (ANPR), traffic monitoring, factory automation, and conveyor monitoring. NileCAM56 also offers an IP-rated (IP67) enclosure and 15m cable, ensuring reliability even in challenging environments. The camera module driver development, modifications, and porting services are available for any application platform as per customer needs. Specifications Key features: Frame Rate: 5MP @ 90 fps Uncompressed NV12 streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74μm x 2.74μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Tags: GMSL2™ Cameras


Overview


NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected to the NVIDIA® Jetson AGX Xavier™/NVIDIA® Jetson AGX Orin™ development kit using a GMSL 2 interface. It features a global shutter function, which ensures distortion-free image capture of fast-moving objects. Hence, it is the perfect choice for use cases, including automatic number plate recognition (ANPR), traffic monitoring, factory automation, and conveyor monitoring.

NileCAM56 also offers an IP-rated (IP67) enclosure and 15m cable, ensuring reliability even in challenging environments. The camera module driver development, modifications, and porting services are available for any application platform as per customer needs.


Specifications


  • Key features:
    • Frame Rate:
      • 5MP @ 90 fps
    • Uncompressed NV12 streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: IMX568 from Sony® Pregius S
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/1.8"
    • Output Format: RAW Bayer
    • Pixel Size: 2.74μm x 2.74μm
    • Sensor Active Area: 2472 (H) x 2064 (V)
    • Array Size: 2472 (H) x 2128 (V)
    • Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM56
Product Name 5MP Global shutter GMSL2™ Camera Module with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW Bayer
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 330899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details