e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM22_CUONX

Description
Supported Platforms, Overview e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY STARVIS™ IMX462 color CMOS image sensor and it can be directly connected with the NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. e-CAM22_CUONX stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit Pixel Size: 2.9μm x 2.9μm Sensor Active 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) DFOV: 121.35° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
Description
Supported Platforms, Overview e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY STARVIS™ IMX462 color CMOS image sensor and it can be directly connected with the NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. e-CAM22_CUONX stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit Pixel Size: 2.9μm x 2.9μm Sensor Active 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) DFOV: 121.35° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM22_CUONX - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM22_CUONX
Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM22_CUONX
Supported Platforms, Overview e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY STARVIS™ IMX462 color CMOS image sensor and it can be directly connected with the NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. e-CAM22_CUONX stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 60 fps, Full HD @ 60fps Refer Datasheet for complete frame rate details. Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit Pixel Size: 2.9μm x 2.9μm Sensor Active 1937H x 1097V Array Size: 1937H x 1097V Holder: M12 (S-Mount) DFOV: 121.35° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Supported Platforms,

Overview


e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY STARVIS™ IMX462 color CMOS image sensor and it can be directly connected with the NVIDIA® Jetson ORIN NX / ORIN Nano developer kit.

e-CAM22_CUONX stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • HD @ 60 fps, Full HD @ 60fps
      Refer Datasheet for complete frame rate details.
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 30cm
  • Sensor features:
    • Sensor: IMX462 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12 bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active 1937H x 1097V
    • Array Size: 1937H x 1097V
    • Holder: M12 (S-Mount)
    • DFOV: 121.35° (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CUONX
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit
Resolution Full HD
Unlock Full Specs
to access all available technical data