e-con Systems™ Inc 3.4 MP Low Light USB Camera (Color) See3CAM_CU30

Description
Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera is backward compatible with USB 2.0 and supports compressed MJPEG formats at frame rates equal to USB 3.1 Gen 1. This sensor enables a superior low light performance. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images, videos and the MJPEG compressions. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC certified and CE compliance camera. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (Only for without enclosure) External Hardware Trigger input (Only for without enclosure) Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector / Micro-B connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 118°(D), 96°(H), 63.5°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.165W Min:1.035W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13.5 Grams With Lens: 19.5 Grams With Enclosure: Without Lens: 54.5 Grams With Lens: 60.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on : * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.
Description
Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera is backward compatible with USB 2.0 and supports compressed MJPEG formats at frame rates equal to USB 3.1 Gen 1. This sensor enables a superior low light performance. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images, videos and the MJPEG compressions. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC certified and CE compliance camera. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (Only for without enclosure) External Hardware Trigger input (Only for without enclosure) Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector / Micro-B connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 118°(D), 96°(H), 63.5°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.165W Min:1.035W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13.5 Grams With Lens: 19.5 Grams With Enclosure: Without Lens: 54.5 Grams With Lens: 60.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on : * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Suppliers

Company
Product
Description
Supplier Links
3.4 MP Low Light USB Camera (Color) - See3CAM_CU30 - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP Low Light USB Camera (Color)
See3CAM_CU30
3.4 MP Low Light USB Camera (Color) See3CAM_CU30
Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera is backward compatible with USB 2.0 and supports compressed MJPEG formats at frame rates equal to USB 3.1 Gen 1. This sensor enables a superior low light performance. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images, videos and the MJPEG compressions. Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC certified and CE compliance camera. Refer  Datasheet for complete frame rate details. Specification Key features: Frame Rate: Full HD @ 60 fps & 3MP @ 60 fps Refer  Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android* and MAC ** 10 pin GPIO header (Only for without enclosure) External Hardware Trigger input (Only for without enclosure) Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector / Micro-B connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: Max upto 69.5 dB Holder: M12 (S-Mount) FOV: 118°(D), 96°(H), 63.5°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.165W Min:1.035W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13.5 Grams With Lens: 19.5 Grams With Enclosure: Without Lens: 54.5 Grams With Lens: 60.5 Grams Miscellaneous Compliance: FCC, RoHS Launched on : * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Tags: Low Light Cameras | Enclosure Cameras


Overview


See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera is backward compatible with USB 2.0 and supports compressed MJPEG formats at frame rates equal to USB 3.1 Gen 1. This sensor enables a superior low light performance. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images, videos and the MJPEG compressions.

Recently we have launched an enclosure for this camera. This aluminium enclosure ensures the safety even at the most challenging conditions. It is FCC certified and CE compliance camera.

Refer  Datasheet for complete frame rate details.


Specification


  • Key features:
    • Frame Rate:
      • Full HD @ 60 fps & 3MP @ 60 fps
      Refer  Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android* and MAC **
    • 10 pin GPIO header (Only for without enclosure)
    • External Hardware Trigger input (Only for without enclosure)
    • Digital Zoom: Upto 8x
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector / Micro-B connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module Features:
    • Sensor: AR0330 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 3.4 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/3"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 2.2 μm x 2.2 μm
    • Sensor Active Area: 2304(H) x 1536(V)
    • Array Size: 2304(H) x 1536(V)
    • Responsivity: 2.0 V/lux-sec (550 nm)
    • SNR: 39 dB
    • Dynamic Range: Max upto 69.5 dB
    • Holder: M12 (S-Mount)
    • FOV: 118°(D), 96°(H), 63.5°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements
      • Max: 2.165W
      • Min:1.035W
    • Size in mm (l x b x h):
      • Without Enclosure:
        • Without Lens: 30 x 30 x 30.2 mm
      • With Enclosure:
        • Without Lens: 35.3 x 35.3 x 29 mm
    • Board Weight:
      • Without Enclosure:
        • Without Lens: 13.5 Grams
        • With Lens: 19.5 Grams
      • With Enclosure:
        • Without Lens: 54.5 Grams
        • With Lens: 60.5 Grams
  • Miscellaneous
    • Compliance: FCC, RoHS
  • Launched on :
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
  • Note: Liquid lens option is available for this product and can be provided on request.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU30
Product Name 3.4 MP Low Light USB Camera (Color)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 2753541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details