e-con Systems™ Inc 5MP Monochrome USB NIR Camera See3CAM_CU55M

Description
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it delivers stunning low-noise image quality. Backed by 2.2μm x 2.2μm pixel BSI technology, it produces monochrome images of exceptional quality that offer the best tonal contrast standards in the marketplace. See3CAM_CU55M includes a high level of SNR, which guarantees low noise in all conditions and Near Infrared (NIR) responsivity, which ensures amazing image quality in a variety of lighting conditions. See3CAM_CU55M is a breakthrough invention for industries such as Iris and Biometric Authentication, Digital Microscopy, Biomedical Diagnostic Equipment, Barcode Recognition, and other businesses that require acute magnification. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & VGA @ 112fps Refer Datasheet for complete frame rate details. Output format: Y8 (8 bits/pixel) and Y12 (12 bits/pixel) Supported OS: Windows, Linux, Android** and MAC *** 10 pin GPIO Header External Hardware Trigger Input Unique ID for each camera Exposure: up to 10 seconds * Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Y8 und Y12 Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592x1944 pixels Responsivity: 36 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5°(D), 66°(H), 52°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max : 1.175W, Min : 0.740W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customized firmware is required for this feature. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contactcamerasolutio ns@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it delivers stunning low-noise image quality. Backed by 2.2μm x 2.2μm pixel BSI technology, it produces monochrome images of exceptional quality that offer the best tonal contrast standards in the marketplace. See3CAM_CU55M includes a high level of SNR, which guarantees low noise in all conditions and Near Infrared (NIR) responsivity, which ensures amazing image quality in a variety of lighting conditions. See3CAM_CU55M is a breakthrough invention for industries such as Iris and Biometric Authentication, Digital Microscopy, Biomedical Diagnostic Equipment, Barcode Recognition, and other businesses that require acute magnification. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & VGA @ 112fps Refer Datasheet for complete frame rate details. Output format: Y8 (8 bits/pixel) and Y12 (12 bits/pixel) Supported OS: Windows, Linux, Android** and MAC *** 10 pin GPIO Header External Hardware Trigger Input Unique ID for each camera Exposure: up to 10 seconds * Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Y8 und Y12 Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592x1944 pixels Responsivity: 36 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5°(D), 66°(H), 52°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max : 1.175W, Min : 0.740W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customized firmware is required for this feature. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contactcamerasolutio ns@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
5MP Monochrome USB NIR Camera - See3CAM_CU55M - e-con Systems™ Inc
San Jose, CA, United States
5MP Monochrome USB NIR Camera
See3CAM_CU55M
5MP Monochrome USB NIR Camera See3CAM_CU55M
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it delivers stunning low-noise image quality. Backed by 2.2μm x 2.2μm pixel BSI technology, it produces monochrome images of exceptional quality that offer the best tonal contrast standards in the marketplace. See3CAM_CU55M includes a high level of SNR, which guarantees low noise in all conditions and Near Infrared (NIR) responsivity, which ensures amazing image quality in a variety of lighting conditions. See3CAM_CU55M is a breakthrough invention for industries such as Iris and Biometric Authentication, Digital Microscopy, Biomedical Diagnostic Equipment, Barcode Recognition, and other businesses that require acute magnification. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & VGA @ 112fps Refer Datasheet for complete frame rate details. Output format: Y8 (8 bits/pixel) and Y12 (12 bits/pixel) Supported OS: Windows, Linux, Android** and MAC *** 10 pin GPIO Header External Hardware Trigger Input Unique ID for each camera Exposure: up to 10 seconds * Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma:Monochrome Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Y8 und Y12 Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592H x 1944V Array Size: 2592x1944 pixels Responsivity: 36 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 78.5°(D), 66°(H), 52°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -30°C to 70°C (ambient temperature) Power Requirements: Max : 1.175W, Min : 0.740W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 13.5 Grams With Lens: 21.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customized firmware is required for this feature. ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android *** - For MAC OS support, please contactcamerasolutio ns@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: Monochrome Cameras | 5MP Cameras


Overview


See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it delivers stunning low-noise image quality. Backed by 2.2μm x 2.2μm pixel BSI technology, it produces monochrome images of exceptional quality that offer the best tonal contrast standards in the marketplace.

See3CAM_CU55M includes a high level of SNR, which guarantees low noise in all conditions and Near Infrared (NIR) responsivity, which ensures amazing image quality in a variety of lighting conditions. See3CAM_CU55M is a breakthrough invention for industries such as Iris and Biometric Authentication, Digital Microscopy, Biomedical Diagnostic Equipment, Barcode Recognition, and other businesses that require acute magnification.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams Full HD @ 60 fps , 5MP @ 30 fps & VGA @ 112fps
      • Refer Datasheet for complete frame rate details.
    • Output format: Y8 (8 bits/pixel) and Y12 (12 bits/pixel)
    • Supported OS: Windows, Linux, Android** and MAC ***
    • 10 pin GPIO Header
    • External Hardware Trigger Input
    • Unique ID for each camera
    • Exposure: up to 10 seconds *
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0521 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma:Monochrome
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/2.5"
    • Output Format: Y8 und Y12
    • Pixel Size: 2.2μm x 2.2μm
    • Sensor Active Area: 2592H x 1944V
    • Array Size: 2592x1944 pixels
    • Responsivity: 36 ke-/luxsec
    • SNR: 40 dB
    • Dynamic Range: 74.3 dB
    • Holder: M12 (S-Mount)
    • FOV: 78.5°(D), 66°(H), 52°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -30°C to 70°C (ambient temperature)
    • Power Requirements: Max : 1.175W, Min : 0.740W
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 30.2 mm
    • Board Weight:
      • Without Lens: 13.5 Grams
      • With Lens: 21.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customized firmware is required for this feature.
  • ** - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • *** - For MAC OS support, please contactcamerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU55M
Product Name 5MP Monochrome USB NIR Camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output Y8 und Y12
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Raspberry Pi Cameras - 9132673 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output Csi-2
Horizontal Resolution 3280 lines
View Details