e-con Systems™ Inc 2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support NileCAM29

Description
Tags: GMSL2™ Cameras Overview NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera excels in capturing detailed images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as AGV, Driver monitoring systems, and Agricultural robotics. Specifications Key features: Frame Rate: 2MP @ 40 fps Output format: Y8 (8-bit)/Y16 (10-bit) Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2311 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Y16 and Y8 Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) DFOV: 71.6° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS
Description
Tags: GMSL2™ Cameras Overview NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera excels in capturing detailed images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as AGV, Driver monitoring systems, and Agricultural robotics. Specifications Key features: Frame Rate: 2MP @ 40 fps Output format: Y8 (8-bit)/Y16 (10-bit) Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2311 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Y16 and Y8 Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) DFOV: 71.6° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS

Suppliers

Company
Product
Description
Supplier Links
2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support - NileCAM29 - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support
NileCAM29
2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support NileCAM29
Tags: GMSL2™ Cameras Overview NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera excels in capturing detailed images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions. It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as AGV, Driver monitoring systems, and Agricultural robotics. Specifications Key features: Frame Rate: 2MP @ 40 fps Output format: Y8 (8-bit)/Y16 (10-bit) Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: OV2311 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Y16 and Y8 Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) DFOV: 71.6° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to +70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: FCC, RoHS

Tags: GMSL2™ Cameras


Overview


NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm OmniPixel® 3-GS technology, this camera excels in capturing detailed images with minimal motion blur, even at high frame rates. Its IR sensitivity helps to produce stunning image quality even in the Near Infrared (NIR) regions.

It has an S-mount (M12) lens holder, allowing customers to choose and use the lens according to their requirements. This GMSL camera is an ideal solution for various applications such as AGV, Driver monitoring systems, and Agricultural robotics.


Specifications


  • Key features:
    • Frame Rate:
      • 2MP @ 40 fps
    • Output format: Y8 (8-bit)/Y16 (10-bit)
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: OV2311 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Monochrome
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Y16 and Y8
    • Pixel Size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • DFOV: 71.6° (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to +70°C
    • Power requirements: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: FCC, RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM29
Product Name 2MP OV2311 Global Shutter Monochrome GMSL2™ Camera with 15m cable support
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output Y16 and Y8
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 300182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details