e-con Systems™ Inc 4K Sony Starvis IMX415 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM80_CUONX

Description
Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible and low-lighting conditions. It can be directly connected with the NVIDIA® Jetson Orin™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) which is fine-tuned to perform all the image processing. This Jetson Orin™ NX camera evaluations are as easy as plug and play with GStreamer support for streaming and recording functionalities. Camera support with NVIDIA® Jetson Orin™ NX allows customers to run NVIDIA DeepStream SDK, which makes it easier to build their edge-based intelligent video analytics (IVA) applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 70fps & 4K @ 44fps Refer Datasheet for complete frame rate details. Output Format: RAW Bayer 10/12-bit Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX415 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
Description
Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible and low-lighting conditions. It can be directly connected with the NVIDIA® Jetson Orin™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) which is fine-tuned to perform all the image processing. This Jetson Orin™ NX camera evaluations are as easy as plug and play with GStreamer support for streaming and recording functionalities. Camera support with NVIDIA® Jetson Orin™ NX allows customers to run NVIDIA DeepStream SDK, which makes it easier to build their edge-based intelligent video analytics (IVA) applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 70fps & 4K @ 44fps Refer Datasheet for complete frame rate details. Output Format: RAW Bayer 10/12-bit Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX415 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
4K Sony Starvis IMX415 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM80_CUONX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony Starvis IMX415 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM80_CUONX
4K Sony Starvis IMX415 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM80_CUONX
Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible and low-lighting conditions. It can be directly connected with the NVIDIA® Jetson Orin™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) which is fine-tuned to perform all the image processing. This Jetson Orin™ NX camera evaluations are as easy as plug and play with GStreamer support for streaming and recording functionalities. Camera support with NVIDIA® Jetson Orin™ NX allows customers to run NVIDIA DeepStream SDK, which makes it easier to build their edge-based intelligent video analytics (IVA) applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 70fps & 4K @ 44fps Refer Datasheet for complete frame rate details. Output Format: RAW Bayer 10/12-bit Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX415 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW Bayer 10/12-bit Pixel Size: 1.45 μm x1.45 μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS

Supported Platforms,

Overview


e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible and low-lighting conditions.

It can be directly connected with the NVIDIA® Jetson Orin™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) which is fine-tuned to perform all the image processing.

This Jetson Orin™ NX camera evaluations are as easy as plug and play with GStreamer support for streaming and recording functionalities. Camera support with NVIDIA® Jetson Orin™ NX allows customers to run NVIDIA DeepStream SDK, which makes it easier to build their edge-based intelligent video analytics (IVA) applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 70fps & 4K @ 44fps
      Refer Datasheet for complete frame rate details.
    • Output Format: RAW Bayer 10/12-bit
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: IMX415 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW Bayer 10/12-bit
    • Pixel Size: 1.45 μm x1.45 μm
    • Sensor Active Area: 3864H x 2192V
    • Array Size: 3864H x 2192V
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM80_CUONX
Product Name 4K Sony Starvis IMX415 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW Bayer 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details