e-con Systems™ Inc 4K HDR Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM81_CUONX

Description
Supported Platforms, Overview e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUONX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e‑CAM81_CUONX uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUONX can be directly connected to the MIPI CSI-2 connector of the NVIDIA® Jetson ORIN NX / ORIN Nano and software driver support is available for all these platforms. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request
Description
Supported Platforms, Overview e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUONX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e‑CAM81_CUONX uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUONX can be directly connected to the MIPI CSI-2 connector of the NVIDIA® Jetson ORIN NX / ORIN Nano and software driver support is available for all these platforms. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request

Suppliers

Company
Product
Description
Supplier Links
4K HDR Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM81_CUONX - e-con Systems™ Inc
San Jose, CA, United States
4K HDR Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM81_CUONX
4K HDR Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM81_CUONX
Supported Platforms, Overview e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUONX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics. This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e‑CAM81_CUONX uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUONX can be directly connected to the MIPI CSI-2 connector of the NVIDIA® Jetson ORIN NX / ORIN Nano and software driver support is available for all these platforms. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 60fps & 4K @ 30fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1 μm x 2.1 μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 1.5W Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS, FCC * - Liquid lens option is available for this product and can be provided on request

Supported Platforms,

Overview


e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®.

e-CAM81_CUONX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder (M12 lens) allowing customers to choose their optics.

This camera comes with HDR capability which helps to produce exceptionally clear and sharp images in challenging lighting conditions. e‑CAM81_CUONX uses the MIPI CSI-2 interface to stream video data in HD and Full HD @ 30fps. e-CAM81_CUONX can be directly connected to the MIPI CSI-2 connector of the NVIDIA® Jetson ORIN NX / ORIN Nano and software driver support is available for all these platforms.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 60fps & 4K @ 30fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus / Auto focus*
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1 μm x 2.1 μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120° (D), 104.8° (H), 58.7° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: 1.5W
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS, FCC
  • * - Liquid lens option is available for this product and can be provided on request
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM81_CUONX
Product Name 4K HDR Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2681267 - RS Components, Ltd.
Specs
Camera Function Video
View Details