e-con Systems™ Inc 5MP synchronized multiple camera solutions for Jetson AGX Xavier® e-CAM51_CUXVR

Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Frame rate: Streams 5MP@30fps, Full HD@80fps & HD@100fps Refer datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 383mA Operating Temperature Range : -30°C to 70°C Typical Power consumption: 1.62W Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Adaptor board size (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) Lightweight, versatile, and portable multi-board solution RoHS compliant * - 1-meter cable will be available on special request. Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:5MP Chroma:Color Optical Format::1/ 2.5" Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Pixel size:2.2 μm x 2.2 μm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Holder:M12 (S-Mount) ISP:On-board high performance ISP DFOV:5MP - 139° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM51_CUXVR _Solo e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM51_CUXVR _Dual e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (2 Nos) Adaptor board (2 Nos) Base board Micro Coaxial Cable (2 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _QUAD e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board Micro Coaxial Cable (4 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _HEX e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (6 Nos) Adaptor board (6 Nos) Base board Micro Coaxial Cable (6 Nos) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Frame rate: Streams 5MP@30fps, Full HD@80fps & HD@100fps Refer datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 383mA Operating Temperature Range : -30°C to 70°C Typical Power consumption: 1.62W Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Adaptor board size (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) Lightweight, versatile, and portable multi-board solution RoHS compliant * - 1-meter cable will be available on special request. Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:5MP Chroma:Color Optical Format::1/ 2.5" Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Pixel size:2.2 μm x 2.2 μm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Holder:M12 (S-Mount) ISP:On-board high performance ISP DFOV:5MP - 139° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM51_CUXVR _Solo e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM51_CUXVR _Dual e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (2 Nos) Adaptor board (2 Nos) Base board Micro Coaxial Cable (2 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _QUAD e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board Micro Coaxial Cable (4 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _HEX e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (6 Nos) Adaptor board (6 Nos) Base board Micro Coaxial Cable (6 Nos) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5MP synchronized multiple camera solutions for Jetson AGX Xavier® - e-CAM51_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
5MP synchronized multiple camera solutions for Jetson AGX Xavier®
e-CAM51_CUXVR
5MP synchronized multiple camera solutions for Jetson AGX Xavier® e-CAM51_CUXVR
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Frame rate: Streams 5MP@30fps, Full HD@80fps & HD@100fps Refer datasheet for complete frame rate details. Operating Voltage : 3.3V +/- 5%, Current : 383mA Operating Temperature Range : -30°C to 70°C Typical Power consumption: 1.62W Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Adaptor board size (l x b) : 30 x 30 mm (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) Lightweight, versatile, and portable multi-board solution RoHS compliant * - 1-meter cable will be available on special request. Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:5MP Chroma:Color Optical Format::1/ 2.5" Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Pixel size:2.2 μm x 2.2 μm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Holder:M12 (S-Mount) ISP:On-board high performance ISP DFOV:5MP - 139° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM51_CUXVR _Solo e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM51_CUXVR _Dual e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (2 Nos) Adaptor board (2 Nos) Base board Micro Coaxial Cable (2 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _QUAD e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (4 Nos) Adaptor board (4 Nos) Base board Micro Coaxial Cable (4 Nos) Linux Driver & Sample Application e-CAM51_CUXVR _HEX e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (6 Nos) Adaptor board (6 Nos) Base board Micro Coaxial Cable (6 Nos) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Frame rate: Streams 5MP@30fps, Full HD@80fps & HD@100fps
    Refer datasheet for complete frame rate details.
  • Operating Voltage : 3.3V +/- 5%, Current : 383mA
  • Operating Temperature Range : -30°C to 70°C
  • Typical Power consumption: 1.62W
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Adaptor board size (l x b) : 30 x 30 mm (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1m *)
  • Lightweight, versatile, and portable multi-board solution
  • RoHS compliant
  • * - 1-meter cable will be available on special request.

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Sensor Resolution:5MP

Chroma:Color

Optical Format::1/ 2.5"

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Pixel size:2.2 μm x 2.2 μm

Sensor Active Area:2592H x 1944V

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Holder:M12 (S-Mount)

ISP:On-board high performance ISP

DFOV:5MP - 139° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

    e-CAM51_CUXVR _Solo
  • e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens
  • Adaptor board
  • Base board
  • One Micro Coaxial Cable
  • Linux Driver & Sample Application
    e-CAM51_CUXVR _Dual
  • e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (2 Nos)
  • Adaptor board (2 Nos)
  • Base board
  • Micro Coaxial Cable (2 Nos)
  • Linux Driver & Sample Application
    e-CAM51_CUXVR _QUAD
  • e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (4 Nos)
  • Adaptor board (4 Nos)
  • Base board
  • Micro Coaxial Cable (4 Nos)
  • Linux Driver & Sample Application
    e-CAM51_CUXVR _HEX
  • e-CAM55_CUMI0521_MOD - 5 MP MIPI Camera Module with Lens (6 Nos)
  • Adaptor board (6 Nos)
  • Base board
  • Micro Coaxial Cable (6 Nos)
  • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM51_CUXVR
Product Name 5MP synchronized multiple camera solutions for Jetson AGX Xavier®
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 291730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details