e-con Systems™ Inc Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
Highlights: Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) Plugs into NVIDIA® Jetson AGX Xavier™ developer kit High Dynamic Range (HDR) with LED Flickering Mitigation (LFM)...
Highlights: Streams both 3D depth and IR imaging Suitable for Outdoor/Indoor applications Hardware Trigger Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits Multi-camera support upto 3 cameras (without interference)...
Overview ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on...
Overview DepthVista_USB_IRD (See3CAM_TOF_CU0M30_ MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating...
Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and...
Overview e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a...
Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to...
Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors...
Overview e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUR360...
Overview NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. It uses an FPD-Link III interface with a15...
Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color...
Overview NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi®
Overview NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of...
Overview NileCAM25_CUNX is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor...
Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD...
Overview NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor...
Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on...
Overview NileCAM30_USB is the four board solution containing the camera module, serializer, deserializer and USB base board. This camera is based on AR0330 CMOS image sensor from onsemi®, with USB...
Overview NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi®
Overview NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi®
Overview qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD...
Overview qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based...
Overview See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB...
Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having...
Overview STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX...
Overview STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN...
Overview STURDeCAM31_CUR360 is a small form factor GMSL2 IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal...
Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output.
As an NVIDIA Elite partner, e-con Systems™ offers comprehensive camera solutions for NVIDIA platforms. We support the entire NVIDIA Jetson family, including Jetson AGX Orin, NVIDIA Jetson Orin NX /...
e-CAM130_CUMI1820_MO D is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated,...
e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the...
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi...
e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial...
e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image...
e-CAM180_CUXVR is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This solution allows to connect 6 - 18MP cameras to the NVIDIA® Jetson AGX Xavier™
e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM20_CUOAGX is a full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson AGX Orin™ platform. e-CAM20_CUOAGX is a multi-camera solution which allows to connect up to 4 cameras with...
e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed...
e-CAM21_CUNX is a Full HD ultra-low light MIPI camera board for NVIDIA® Jetson Xavier™ NX developer kit. This Full HD camera is based on the e-CAM220_CUMI327_MOD , a Sony STARVIS™
e-CAM220_CUMI327_MOD is a Full HD ultra-low light MIPI camera module. This Full HD camera module is based on 1/2.8" Sony® STARVIS™ IMX327 CMOS sensor with 2.9-µm pixel size. Its high...
e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global...
e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with...
e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image...
e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This...
e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K...
e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS...
e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using...
e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to...
e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its...
e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to...
e-con Systems has designed and developed 3MP camera modules based on the Sony® ISX031 sensor, featuring advanced sub-pixel (split-pixel) technology and an in-built ISP for enhanced image processing. Our ISX031...
e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3...
e-con Systems offers a diverse range of GigE series cameras, providing high-resolution imaging even in low light conditions and supporting longer cable lengths. Using standard interfaces such as Power over...
e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability...
e-con Systems™ provides multi-camera solutions seamlessly integrated with the Qualcomm® Robotics RB5 Kit - a heterogeneous computing platform combining advanced connectivity and high-accuracy AI technology. Leveraging its partnership with Qualcomm®,...
e-con Systems' DepthVista series comprises a range of 3D cameras - powered by Time-of-Flight technology. These Time of Flight(ToF) Cameras work in the NIR range (940nm/850nm) for providing accurate 3D...
Evaluate 8MP AR0830 Camera Module with, Overview e-CAM85_CUMI0830C_MO D is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor...
Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected...
GMSL Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony...
GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade...
HDR Cameras Supported Platforms, Overview e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor. The...
Infineon Reference Design Kit, Denebola (See3CAM_CX3_RDK_H01 R2) is an USB 3.0 - USB video class (UVC) camera RDK for Infineon Semiconductor's EZ-USB™ CX3 USB 3.0 peripheral controller. The Infineon EZ-USB™
Jetson AGX Orin Cameras | GMSL Cameras Overview The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an...
Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount...
Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder...
Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor Fixed lens Auto focus Four-lane serial high-speed pixel interface (HiSPi™)...
Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M- MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface...
Key Features of iMX8 Camera: Houses e-CAM1325_CUMI1335M_ MOD - 13MP Monochrome camera module with S-Mount holder Plugs directly into the Toradex Ixora carrier board and Verdin Development Board High-speed 2-lane...
Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High...
Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in...
Key Features 18 MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12/10 bit data per pixel Utilizes NVIDIA® Jetson's ISP for automatic exposure and White...
Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RAW 10/12 bit...
Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RGB RAW10-bit/12-bit data...
Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA®
Key Features Full HD RAW RGB camera based on Sony® Starvis™ IMX462 CMOS image sensor Ultra low light sensitivity Superior near-infrared performance 1/2.8" Optical Form-factor MIPI CSI-2 video output On-board...
Key Features Houses Full HD camera module with S-mount lens holder Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design IP67 compliant shielded coaxial cables for...
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to...
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™
Key Features Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Development...
Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Connect...
Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Toshiba's DME Jetson AGX...
NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor...
NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure...
NVIDIA AGX Orin Cameras | GMSL Cameras Overview NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form...
NVIDIA AGX Orin Cameras Overview e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®.
NVIDIA AGX Orin Cameras Overview e-CAM85_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN developer kit. This camera houses an 8MP Sony® STARVIS camera module which...
NVIDIA AGX Orin Cameras Overview STURDeCAM81_CUOAGX is a IP67 4K GMSL2 camera that features a AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA®
NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor.
NVIDIA AGX Xavier Cameras | GMSL Cameras Highlights: Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit High...
NVIDIA AGX Xavier Cameras | GMSL Cameras Overview STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure...
NVIDIA AGX Xavier Cameras | GMSL Cameras Supported Platforms, Overview NileCAM25_CUXVR is a Full HD global shutter GMSL2 color camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera...
NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and...
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on...
NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface...
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0...
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has...
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of...
NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor...
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130...
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8"...
NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 -...
NVIDIA Orin Cameras | GMSL Cameras Share the product link Share the product link Share the product link Share the product link Supported Platforms, Overview NileCAM81_CUOAGX is a multi-camera solution...
NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is...
NVIDIA Orin Cameras | Low-light Cameras Overview The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible...
NVIDIA Orin Cameras Overview e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI...
NVIDIA Orin Cameras Overview e-CAM84_CUOAGX is an 8 MP MIPI CSI-2 multi-camera with the electronic rolling shutter 1/2.9-inch AR0830 sensor from onsemi®. This camera is designed to seamlessly integrate with...
NVIDIA Orin Cameras Overview NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on...
NVIDIA Orin Cameras Overview NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on...
NVIDIA Orin NX/Nano Cameras Overview e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected...
Overview e-CAM120_CUMI477C_MO D is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony.
Overview e-CAM227_CUMI2312C_M OD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel®
Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a...
Overview e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor. The high sensitivity of this camera module helps...
Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both...
Overview NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier...
Overview NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™.This camera supports Global Reset Mode...
Overview NileCAM20 is a 2 MP camera module based on a 1/2.7" AR0230AT CMOS image sensor from onsemi®. NileCAM20 uses GMSL interface, a shielded coaxial cable for transmission of both...
Overview STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned...
Overview The e-CAM314_CUMI0341C_M OD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides...
Qualcomm Cameras | GMSL Cameras Overview NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. NileCAM85 uses the GMSL2 interface with...
Raspberry Pi 4 Cameras Overview e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image...
Raspberry Pi Cameras | Low-light Cameras Overview e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2...
SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA® Jetson™ TX2 CPU and 256 core GPU which can perform all image...
Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and...
STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based...
Supported Platforms, Overview e-CAM20_CURZ is a 2 MP custom lens camera module based on 1/2.6" AR0234CS CMOS image sensor from ON Semiconductor®. It is a color camera which supports UYVY...
Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image...
Supported Platforms, Overview e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY...
Supported Platforms, Overview e-CAM25_CUONX is a Full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson Orin™ NX / Orin Nano platforms. This camera is based on a 1/2.6" AR0234CS...
Supported Platforms, Overview e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD , a 5.0 MP camera module with an S-mount lens holder. This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi®
Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible...
Supported Platforms, Overview e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821...
Supported Platforms, Overview e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA®
Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic...
Supported Platforms, Overview Nile3CAM85_CUOAGX is an 8 MP ultra-low light GMSL3 camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It houses Nile3CAM85 - a 1/2.8" Sony® Starvis™ IMX715 camera...
Supported Platforms, Overview NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects...
Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly...
Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed...
Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image...
Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing...
Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D...
Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced...
Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over...
Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MO D - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero...
Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board...
Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor...
Tags: 5MP Cameras | Enclosure Cameras Overview See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is...
Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small...
Tags: Enclosure Cameras | HDR Cameras Overview See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera...
Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at...
Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311...
Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and...
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor.
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8"...
Tags: GMSL2 Cameras Overview STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including...
Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high...
Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm...
Tags: GMSL2™ Cameras Overview NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm...
Tags: GMSL2™ Cameras Overview NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected...
Tags: GMSL2™ Cameras Overview STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that...
Tags: HDR Cameras | Enclosure Cameras Overview See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range...
Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to...
Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB...
Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera...
Tags: Monochrome Cameras | 4K Cameras Overview See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions.
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor...
Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it...
Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image...
Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's...
Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™
Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera...
Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB...
Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera...
Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt...
Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is...
The 20MP high resolution camera based on onsemi® AR2020 image sensor, is designed to deliver exceptional image quality. This camera achieves a high frame rate at 20MP even with multiple...
Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image...
USB 3.1 Cameras Overview See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MO D, an 8 MP camera module with a reversible plug-and-play type-C interface.
12MP Sony® Starvis™ camera with MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12-bit / 10 bit data per pixel Plugs into NVIDIA Jetson ORIN NX / ORIN Nano /...
13.0 MP Colour camera with 4-lane MIPI CSI-2 interface Focus Type ‑ Auto Focus (VCM driven) 1/3.2" Optical Form-factor Maximum Image Transfer Rate : Resolutions - USB 3 Interface For...
13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming & Compressed MJPEG streaming S-mount interchangeable lens holder for flexibility to choose a lens as per...
13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Maximum Image...
16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer...
2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface Superior low light performance and IR performance 1/2.9" Optical Form-factor 8-bit/10-bit Monochrome output format S-mount interchangeable lens holder for...
5MP Colour camera with 2-lane/4-lane MIPI CSI-2 interface 1/2.5" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements External Trigger...
8MP (4K) color camera with 4-lane MIPI CSI-2 interface. 1/1.7" Optical Form-factor. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Uncompressed UYVY streaming Frame...
Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a...
Houses 3x e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image...
Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane...
Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions...
Houses e-CAM131_CUMI1335_MO D - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1...
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development...
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit...
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board...
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA®
Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier...
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in...
Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA®
Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to Toshiba's DME...
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX development...
Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral...
Houses e-CAM31_MI0330_MOD - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1 Developer...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate:...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™
Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Frame Rate: Streams HD @...
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30...
Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60...
Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor,...
Two-board solution containing a SX3 FPGA base board with DDR3 frame buffer and HDMI receiver board that has a HDMI receiver IC. Plug and Play device (UVC and UAC) Supports...