e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra-low Light Camera e-CAM23_CUXVR

Description
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - Asynchronous Mode - Synchronous Mode 10 bit RGB 12 bit RGB 10 bit RGB 12 bit RGB HD (1280 x 720) 120 fps 60 fps 30 fps 30 fps Full HD (1920 x 1080) 120 fps 60 fps 30 fps 30 fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical power consumption: 1.940 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 10 / 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.
Description
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - Asynchronous Mode - Synchronous Mode 10 bit RGB 12 bit RGB 10 bit RGB 12 bit RGB HD (1280 x 720) 120 fps 60 fps 30 fps 30 fps Full HD (1920 x 1080) 120 fps 60 fps 30 fps 30 fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical power consumption: 1.940 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 10 / 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra-low Light Camera - e-CAM23_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra-low Light Camera
e-CAM23_CUXVR
Sony® STARVIS™ IMX462 Ultra-low Light Camera e-CAM23_CUXVR
Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - Asynchronous Mode - Synchronous Mode 10 bit RGB 12 bit RGB 10 bit RGB 12 bit RGB HD (1280 x 720) 120 fps 60 fps 30 fps 30 fps Full HD (1920 x 1080) 120 fps 60 fps 30 fps 30 fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Typical power consumption: 1.940 W Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Chroma:Color Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1937H x 1097V Output Format:RAW 10 / 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount Array Size:1937 x 1097 Pixels DFOV :Full HD - 121.35° (with the lens provided by e-con) Kit Contents: e-CAM221_CUMI462_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or to port camera driver according to your requirements.
  • Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Maximum Image Transfer Rate
  • Resolutions - Asynchronous Mode - Synchronous Mode
    10 bit RGB 12 bit RGB 10 bit RGB 12 bit RGB
    HD (1280 x 720) 120 fps 60 fps 30 fps 30 fps
    Full HD (1920 x 1080) 120 fps 60 fps 30 fps 30 fps
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : -30°C to 85°C
  • Typical power consumption: 1.940 W
  • Customized LibArgus application for multicamera streaming, image capture and video recording
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size ( L x W ): 75.03 mm x 40.69 mm
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1m *)
  • RoHS compliant
  • Launched on:
  • * - 1-meter cable will be available on special request.

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:Full HD

Chroma:Color

Pixel size:2.9 μm x 2.9 μm

Sensor Active Area:1937H x 1097V

Output Format:RAW 10 / 12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

Array Size:1937 x 1097 Pixels

DFOV :Full HD - 121.35° (with the lens provided by e-con)


Kit Contents:

  • e-CAM221_CUMI462_MOD - 2MP MIPI Camera Module with lens
  • Adaptor board
  • Base board
  • Micro Coaxial Cable
  • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or to port camera driver according to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM23_CUXVR
Product Name Sony® STARVIS™ IMX462 Ultra-low Light Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW 10 / 12 bit
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 271608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details