e-con Systems™ Inc 5MP AR0521 Color Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM50_CUONX

Description
Supported Platforms, Overview e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD , a 5.0 MP camera module with an S-mount lens holder. This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi® and can be connected to NVIDIA® Jetson ORIN™ NX/NVIDIA® Jetson ORIN Nano™ developer Kit using MIPI CSI 2 interface. Also, the camera's ISP has been fine-tuned to bring out the best image quality from the sensor making it ideal for the next generation of AI devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2 μm x2.2 μm Responsivity: 18.8 Ke-/luxsec Dynamic Range: 74.3 dB SNR: 40 dB Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Holder: M12 (S-Mount) DFOV: 140.5° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS * - Liquid lens option is available for this product and can be provided on request. Please contactcamerasolutio ns@e-consystems.com
Description
Supported Platforms, Overview e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD , a 5.0 MP camera module with an S-mount lens holder. This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi® and can be connected to NVIDIA® Jetson ORIN™ NX/NVIDIA® Jetson ORIN Nano™ developer Kit using MIPI CSI 2 interface. Also, the camera's ISP has been fine-tuned to bring out the best image quality from the sensor making it ideal for the next generation of AI devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2 μm x2.2 μm Responsivity: 18.8 Ke-/luxsec Dynamic Range: 74.3 dB SNR: 40 dB Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Holder: M12 (S-Mount) DFOV: 140.5° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS * - Liquid lens option is available for this product and can be provided on request. Please contactcamerasolutio ns@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
5MP AR0521 Color Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM50_CUONX - e-con Systems™ Inc
San Jose, CA, United States
5MP AR0521 Color Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM50_CUONX
5MP AR0521 Color Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM50_CUONX
Supported Platforms, Overview e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD , a 5.0 MP camera module with an S-mount lens holder. This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi® and can be connected to NVIDIA® Jetson ORIN™ NX/NVIDIA® Jetson ORIN Nano™ developer Kit using MIPI CSI 2 interface. Also, the camera's ISP has been fine-tuned to bring out the best image quality from the sensor making it ideal for the next generation of AI devices. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus / Auto focus* Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY format Pixel Size: 2.2 μm x2.2 μm Responsivity: 18.8 Ke-/luxsec Dynamic Range: 74.3 dB SNR: 40 dB Sensor Active Area: 2592H x 1944V Array Size: 2592H x 1944V Holder: M12 (S-Mount) DFOV: 140.5° (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS * - Liquid lens option is available for this product and can be provided on request. Please contactcamerasolutio ns@e-consystems.com

Supported Platforms,

Overview


e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD, a 5.0 MP camera module with an S-mount lens holder.

This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi® and can be connected to NVIDIA® Jetson ORIN™ NX/NVIDIA® Jetson ORIN Nano™ developer Kit using MIPI CSI 2 interface.

Also, the camera's ISP has been fine-tuned to bring out the best image quality from the sensor making it ideal for the next generation of AI devices.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • HD @ 100fps, Full HD @ 65fps & 5MP @ 28fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed UYVY streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Sensor features:
    • Sensor: AR0521 from onsemi®
    • Focus Type: Fixed focus / Auto focus*
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY format
    • Pixel Size: 2.2 μm x2.2 μm
    • Responsivity: 18.8 Ke-/luxsec
    • Dynamic Range: 74.3 dB
    • SNR: 40 dB
    • Sensor Active Area: 2592H x 1944V
    • Array Size: 2592H x 1944V
    • Holder: M12 (S-Mount)
    • DFOV: 140.5° (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
  • * - Liquid lens option is available for this product and can be provided on request. Please contactcamerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CUONX
Product Name 5MP AR0521 Color Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP
Unlock Full Specs
to access all available technical data